- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMXE60D20 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | 0.0033Ohm | - | 20A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() CMXE100D10 Crydom Inc | 42 |
| - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | 0.01Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() CN024D24 Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | 15mm | 3.5A | 2500V | 28mm | 0.007A | Transistor | 15V | RoHS Compliant | ||
![]() CKM0610 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.011A | 0.02Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() D06D80 Crydom Inc | 2192 |
| - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | HIGH RELIABILITY | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.028A | 0.008Ohm | - | 80A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() D1225-B Crydom Inc | 35 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | DC | TRIGGER OUTPUT SSR | 0.02A | - | 22.9mm | 25A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D1D60 Crydom Inc | 65 | - | - | 1 | 80°C | -30°C | - | - | - | - | - | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.0016A | 0.01Ohm | 22.9mm | 60A | 2500V | 58.4mm | 0.0016A | MOSFET | 3.5V | RoHS Compliant | ||
![]() D2410F Crydom Inc | 16 |
| - | - | - | - | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D24125PG Crydom Inc | 2466 |
| - | 1 | 80°C | -40°C | - | icon-pbfree no | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 125A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2490-B Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 22.9mm | 90A | 4000V | 58.4mm | - | SCR | 3V | RoHS Compliant | ||
![]() D2450K Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | EAR99 | - | UL APPROVED, VDE APPROVED | - | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.012A | - | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D2410PG Crydom Inc | 51 | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2450KT Crydom Inc | 24 |
| - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2402 Crydom Inc | In Stock | - | - | - | 80°C | -30°C | - | - | - | - | - | 8541.40.95.00 | unknown | - | DC | - | - | - | 27mm | - | - | 57mm | 0.0034A | Back to Back SCR | 3V | - | ||
![]() D24110PG Crydom Inc | 2519 |
| - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2475PG Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 75A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2425-10 Crydom Inc | 42 | - | - | - | - | - | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2475-10 Crydom Inc | 20 |
| - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 75A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2D12K Crydom Inc | 57 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() D2D07 Crydom Inc | 18 | - | - | 1 | 80°C | -20°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.028A | 0.29Ohm | 28mm | 7A | 2500V | 57mm | 0.0016A | MOSFET | 3.5V | RoHS Compliant |