- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Circuit | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2D12L Crydom Inc | 19 |
| - | - | - | - | - | - | - | 1 | 80°C | -40°C | - | - | - | e3 | icon-pbfree yes | - | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.0106A | 0.23Ohm | - | - | 12A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC200A20 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.013A | 0.051Ohm | - | - | 20A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC200D10C Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.012A | 0.066Ohm | - | - | 10A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC200A10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.013A | 0.066Ohm | - | - | 10A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC400A10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.013A | 0.23Ohm | - | - | 10A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC400D20C Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.012A | 0.155Ohm | - | - | 20A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60SA3-B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | e3 | icon-pbfree yes | - | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | AC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 23mm | 3A | - | - | 4000V | 58.4mm | 0.004A | BJT | 90V | - | RoHS Compliant | - | ||
![]() DC60D20C Crydom Inc | 20 |
| - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.012A | 0.0176Ohm | - | - | 20A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60A20C Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.013A | 0.0176Ohm | - | - | 20A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60A20 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.013A | 0.0176Ohm | - | - | 20A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60D10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.012A | 0.0334Ohm | - | - | 10A | - | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() MP120D4 Sensata-Crydom | 82 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | Bulk | 2008 | MP | - | - | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | SPST | - | - | 140V | Relay | 12V~140V | - | - | - | - | - | 4A | 4kV | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PM6760D50P Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | - | - | - | - | - | Bulk | - | PM67 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | 48V~600V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | ||
![]() DR6760D25RP Sensata-Crydom | 2505 |
| Datasheet | 8 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | - | DR67 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | AC | 3PST-NO (3 Form A) | - | - | - | - | - | 48V~600V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | ||
![]() MCSS1250BS Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | Bulk | 2007 | MCS | - | - | Active | - | Screw | - | 80°C | -20°C | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | SPST | - | - | - | Relay | 90V~140V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LND4450CH Sensata-Crydom | 24 |
| - | 8 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | - | LN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | 48V~528V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425D1UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | DPST | - | - | - | Relay | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCSS1225AM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | Bulk | 2007 | MCS | - | - | Active | - | Screw | - | 80°C | -20°C | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | SPST | - | - | - | Relay | 90V~140V | - | - | 30mA | - | - | 25A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LND4475CH Sensata-Crydom | In Stock | - | - | 8 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | - | LN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | 48V~528V | - | - | - | - | - | 75A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM6760A55RP Sensata-Crydom | 2938 |
| Datasheet | 8 Weeks | - | Chassis Mount | Module | - | - | - | - | - | Bulk | - | PM67 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | AC | 3PST-NO (3 Form A) | - | - | - | - | - | 48V~600V | - | - | - | - | - | 55A | - | - | - | - | - | - | - | - | - |