- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDC100D160 Crydom Inc | 2298 |
| - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSB60D20B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60E20B8 Crydom Inc | 2344 |
| - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL240A20R-24 Crydom Inc | 34 |
| - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | 20A | 3750V | - | - | - | - | RoHS Compliant | ||
![]() CN048D60 Crydom Inc | 20 |
| - | 1 | 80°C | -20°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | 15mm | 0.1A | 3750V | 28mm | 0.003A | Transistor | 38V | RoHS Compliant | ||
![]() DC60D60C Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.012A | 0.0104Ohm | - | 60A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() LVD75A80H Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 84137911 Crydom Inc | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1240-B Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | AC | TRIGGER OUTPUT SSR | 0.004A | - | 22.9mm | 40A | 4000V | 58.4mm | 0.002A | Back to Back SCR | 90V | RoHS Compliant | ||
![]() DP4RSA60E60B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4R60E60B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60E40B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E53TP50C Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.02A | - | - | 50A | 4000V | - | - | - | - | - | ||
![]() E53TP25C Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.02A | - | - | 25A | 4000V | - | - | - | - | - | ||
![]() ED06F5 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.0163A | - | - | 5A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() 4D2425 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() 4D1225 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRIGGER OUTPUT SSR | 0.02A | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() G2-1B01-SR Crydom Inc | In Stock | - | - | 1 | - | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.03A | 20Ohm | - | - | 3750V | - | - | - | - | - | ||
![]() HD6025-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | AC/DC | TRIGGER OUTPUT SSR | - | - | 27.9mm | 25A | 4000V | 58.4mm | 0.003A | Back to Back SCR | 180V | RoHS Compliant | ||
![]() MCPC4825A Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | - | 22.9mm | 25A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant |