- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMRD6055P Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | - | - | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | 0.03A | - | - | 0.055A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CMRD2445 Crydom Inc | 2931 |
| - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | 0.03A | - | - | 45A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() CMRD6045 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL APPROVED, VDE APPROVED, HIGH RELIABILITY | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | 0.03A | - | - | 0.045A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() CMRA4835 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | - | - | - | 35A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() CMX100D10 Crydom Inc | 510 |
| - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | DC | TRANSISTOR OUTPUT SSR | - | 0.01Ohm | 25.4mm | 10A | 2500V | 43.1mm | 0.015A | MOSFET | 3V | RoHS Compliant | ||
![]() CMXE60D5 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | 0.1Ohm | - | 5A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() D1210-B Crydom Inc | 53 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | DC | TRIGGER OUTPUT SSR | 0.02A | - | 22.9mm | 10A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D1240 Crydom Inc | 63 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | DC | TRIGGER OUTPUT SSR | 0.02A | - | 22.9mm | 40A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D1210-10 Crydom Inc | 40 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | DC | TRIGGER OUTPUT SSR | 0.02A | - | 22.9mm | 10A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D1D07L Crydom Inc | 80 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.0106A | 0.29Ohm | - | 7A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() D1D100 Crydom Inc | 275 | - | - | 1 | 80°C | -30°C | - | - | - | - | - | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.0016A | 0.005Ohm | 22.9mm | 100A | 2500V | 58.4mm | 0.0016A | MOSFET | 3.5V | RoHS Compliant | ||
![]() D2425PG Crydom Inc | 54 | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2425S Crydom Inc | 20 |
| - | 1 | 80°C | -40°C | - | icon-pbfree yes | EAR99 | - | UL APPROVED, VDE APPROVED | - | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.012A | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D2425F Crydom Inc | 20 |
| - | - | - | - | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2450F Crydom Inc | 20 |
| - | - | - | - | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2440D-10 Crydom Inc | 2701 |
| - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2425K Crydom Inc | 59 |
| - | 1 | 80°C | -40°C | - | icon-pbfree yes | EAR99 | - | UL APPROVED, VDE APPROVED | - | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.012A | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D2450-B Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 22.9mm | 50A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2490PG Crydom Inc | 47 |
| - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2475P-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree no | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 75A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant |