- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC3R48D420 Crydom Inc | 2064 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED06D5 Crydom Inc | 76 | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.0428A | - | - | 5A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() ED24C3 Crydom Inc | 49 |
| - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | 0.0069A | - | - | 3A | 3750V | - | - | - | - | RoHS Compliant | ||
![]() ED24C5 Crydom Inc | 98 |
| - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | 0.0069A | - | - | 5A | 3750V | - | - | - | - | RoHS Compliant | ||
![]() EL100D10-24 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | 0.01Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() EL100D10-12 Crydom Inc | 100 |
| - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | 0.01Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() EL240A30-24 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A10-24 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | 10A | 3750V | - | - | - | - | RoHS Compliant | ||
![]() G2-DB01-TT Crydom Inc | In Stock | - | - | 1 | - | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.03A | 20Ohm | - | - | 3750V | - | - | - | - | - | ||
![]() GN350DLR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GN325ESR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GNR30DHZ Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GNR35DCZ Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD48125G Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 23mm | 125A | 4000V | 58.4mm | 0.002A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() HS103DR-D2490 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | 55A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() HS202DR-HD6050 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | 35A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCPC4850D Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | - | 22.9mm | 50A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() MCPC2490D Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | - | 22.9mm | 90A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() MCPC2425D Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | - | 22.9mm | 25A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant | ||
![]() MCPC4850A Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | DC | TRIGGER OUTPUT SSR | 0.00125A | - | 22.9mm | 50A | 4000V | 58.4mm | 28A | SCR | 5V | RoHS Compliant |