- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Forward Current-Max | On-State Resistance (Max) | Overall Height | Fastening Method | On-State Current-Max | Rated Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRA3P48D2R Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA4-MCX240D5 Crydom Inc | 2496 |
| - | - | 4 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 5A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DRC3R48A420 Crydom Inc | 2846 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA4-CMX100D10 Crydom Inc | 2889 |
| - | DIN RAIL | - | - | - | - | - | EAR99 | - | 1 | - | 8536.69.40.40 | compliant | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | UL | 8A | - | - | - | SCREW | - | 100V | - | - | - | - | - | RoHS Compliant | ||
![]() DRC3R48D420 Crydom Inc | 2064 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED06D5 Crydom Inc | 76 | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.0428A | - | - | - | 5A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() ED24C3 Crydom Inc | 49 |
| - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0069A | - | - | - | 3A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() ED24C5 Crydom Inc | 98 |
| - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 0.0069A | - | - | - | 5A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() EL100D10-24 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.01Ohm | - | - | 10A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() EL100D10-12 Crydom Inc | 100 |
| - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.01Ohm | - | - | 10A | - | 2500V | - | - | - | - | RoHS Compliant | ||
![]() EL240A30-24 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A10-24 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 10A | - | 3750V | - | - | - | - | RoHS Compliant | ||
![]() G2-DB01-TT Crydom Inc | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.03A | 20Ohm | - | - | - | - | 3750V | - | - | - | - | - | ||
![]() GN350DLR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GN325ESR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GNR30DHZ Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GNR35DCZ Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD48125G Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | - | VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 23mm | - | 125A | - | 4000V | 58.4mm | 0.002A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() HS103DR-D2490 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 55A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() HS202DR-HD6050 Crydom Inc | In Stock | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 35A | - | 4000V | - | - | - | - | RoHS Compliant |