- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2425D1VRH Crydom Inc | In Stock | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | compliant | - | DC | - | - | - | 36.3mm | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD2425E3UR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | 36.3mm | 25A | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() CD2425W2VRH Crydom Inc | In Stock | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | compliant | - | DC | - | - | - | 36.3mm | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD2425W1VR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD2450W3VH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD4850E4VH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() CD2450E3VH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() CD4825W3URH Crydom Inc | In Stock | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | compliant | - | DC | - | - | - | 36.3mm | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD4850D1UH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CKRB2420 Crydom Inc | 30 |
| - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() CL240D05R Crydom Inc | 50 |
| - | - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() CMRD4855-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | 0.03A | - | - | 55A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CMRD4865-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | 0.03A | - | - | 65A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CSW2425 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 22.9mm | 25A | 4000V | 58.4mm | 0.01A | SCR | 3V | RoHS Compliant | ||
![]() CSW2410-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 22.9mm | 10A | 4000V | 58.4mm | 0.01A | SCR | 3V | RoHS Compliant | ||
![]() CTRB6025 Crydom Inc | In Stock | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D06D100 Crydom Inc | 3761 | - | - | 1 | 80°C | -30°C | - | e3 | icon-pbfree yes | - | Tin (Sn) | HIGH RELIABILITY | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.028A | 0.005Ohm | - | 100A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() D06D60 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | HIGH RELIABILITY | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.028A | 0.01Ohm | - | 60A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() D1202 Crydom Inc | In Stock | - | - | - | 80°C | -30°C | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | DC | - | - | - | 27mm | - | - | 57mm | 0.0034A | Back to Back SCR | 3V | - | ||
![]() D24125-B Crydom Inc | 2042 |
| - | 1 | 80°C | -40°C | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 23mm | 125A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant |