- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2450T Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2475-B Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 22.9mm | 75A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2490 Crydom Inc | 38 | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 90A | 4000V | 58.4mm | - | SCR | 3V | RoHS Compliant | ||
![]() D24125 Crydom Inc | 2169 |
| - | 1 | 80°C | -40°C | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 125A | 4000V | 58.4mm | 0.02A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2425 Crydom Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2440DE Crydom Inc | 2985 | - | - | 2 | 80°C | -40°C | - | icon-pbfree no | - | UL APPROVED, VDE APPROVED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | - | - | 40A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D1D20 Crydom Inc | 443 | - | - | 1 | 80°C | -20°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.028A | 0.1Ohm | 28mm | 20A | 2500V | 57mm | 0.0016A | MOSFET | 3.5V | RoHS Compliant | ||
![]() D2450 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | DC | TRIGGER OUTPUT SSR | 0.012A | - | 22.9mm | 50A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() D2410 Crydom Inc | In Stock | - | - | - | - | - | - | icon-pbfree yes | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2440D Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3RHP6040E Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RHP1250D12 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC60SA3 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | AC | TRANSISTOR OUTPUT SSR | - | - | 22mm | 3A | 4000V | 57mm | 0.004A | BJT | 90V | RoHS Compliant | ||
![]() DP4R60D20B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSA60E40B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60D40 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4R60D40B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60E60B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSC60D20B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR24A06 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | 0.0033A | - | - | 6A | 4000V | - | - | - | - | RoHS Compliant |