- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCST4850BS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | 0.03A | - | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D1D80 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | - | - | 8541.40.95.00 | compliant | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.0016A | 0.008Ohm | 22.9mm | 80A | 2500V | 58.4mm | 0.0016A | MOSFET | 3.5V | RoHS Compliant | ||
![]() HDC60D120 Crydom Inc | 2349 |
| - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CSW2490 Crydom Inc | 52 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 22.9mm | 90A | 4000V | 58.4mm | 0.01A | SCR | 3V | RoHS Compliant | ||
![]() CSD2450 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 23mm | 50A | 4000V | 58.4mm | 0.015A | SCR | 3.5V | RoHS Compliant | ||
![]() DR48D06 Crydom Inc | 83 |
| - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | 0.011A | - | - | 6A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DP4R60D20B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN240A05 Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 15mm | 2A | 2500V | 28mm | 0.015A | Transistor | 3V | RoHS Compliant | ||
![]() DRA3R48D4 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4R60D40B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN048D24 Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRANSISTOR OUTPUT SSR | - | - | 15mm | 0.1A | 3750V | 28mm | 0.005A | Transistor | 16V | RoHS Compliant | ||
![]() D2W202F Crydom Inc | 126 | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | WITH ZERO CROSS OVER CIRCUIT, UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 30mm | 2A | 4000V | 43mm | 0.003A | Triac | 3V | RoHS Compliant | ||
![]() MCX380D5R Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | 0.015A | - | 25.4mm | 5A | 4000V | 43.1mm | 0.015A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CMRA2465 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | - | - | - | 65A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() DRA1-SPFE240D25 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVD75C80 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DC200D10 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.012A | 0.066Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() CL240A05R Crydom Inc | In Stock | - | - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134907 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137200 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |