- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Outside Diameter | Min Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMA60125-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | CMA60 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 125A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EZ480D18S Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | Bulk | 2008 | EZ | Active | Not Applicable | Quick Connect | - | 80°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 18A | SPST | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | 15mA | 18A | - | 4kV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LVD75D60 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | 99.999994g | Bulk | - | LVD | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | - | - | 60A | Screw Terminal | - | - | - | DC | 60A | 75V | SPST-NO (1 Form A) | - | 75V | 3V | 60A | SPST | - | - | 75V | 180A | - | Relay | 3V~75V | - | 10mOhms | 12mA | 12mA | 60A | - | 2.5kV | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | - | ||
![]() A2425PG Sensata-Crydom | 39 |
| Datasheet | 5 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2005 | 1 | Active | - | Screw | 60kOhm | 80°C | -40°C | - | - | 45.7mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | 280V | 24V | - | - | - | 10 ms | 280V | 250A | - | - | 24V~280V | 25A | - | - | 4mA | - | - | 4kV | 4.4 mm | - | 22.9mm | 58.4mm | 44.4mm | No | No SVHC | RoHS Compliant | - | ||
![]() HA48125 Sensata-Crydom | 2779 |
| Datasheet | 5 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2001 | HA48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | 500mW | 58.4mm | 125A | Screw Terminal | 530V | CE, UL | - | AC, Zero Cross | 125A | 530V | SPST-NO (1 Form A) | - | - | - | 125A | SPST | - | - | 530V | - | - | Relay | 48V~530V | - | - | - | 10mA | - | - | 4kV | - | - | 23mm | 45.7mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() GNR35DHZ Sensata-Crydom | 2795 |
| Datasheet | 3 Weeks | - | DIN Rail | Module | - | - | Bulk | 2011 | GNR | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2440-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2005 | 1 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NC (1 Form B) | - | - | - | 40A | SPST | - | - | - | - | - | Relay | 24V~280V | - | - | - | 13mA | 40A | - | - | - | - | 22.2mm | 57.2mm | 44.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() DC60D40 Sensata-Crydom | 2954 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 15.6Ohm | 80°C | -30°C | - | - | - | - | Screw Terminal | - | - | - | DC | - | 48V | SPST-NO (1 Form A) | - | - | - | - | SPST | 48V | - | - | - | - | Relay | 1V~48V | - | 9mOhms | - | - | 40A | 48V | 2.5kV | - | 7V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CKRA6030P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Din-Rail, Screw | DIN Rail | SSR with Integrated Heat Sink | 4 | - | Bulk | 2008 | CKR60 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A2475E-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | 1 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D2475PG Sensata-Crydom | 67 |
| Datasheet | 5 Weeks | Panel, Screw | - | - | 4 | - | - | 2005 | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | 45.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | 280V | - | - | - | - | - | - | - | 20mA | 75A | - | 4kV | - | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LVD75C100 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | 99.999994g | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 5mOhm | 80°C | -30°C | - | - | - | 100A | Screw Terminal | - | - | - | DC | 100A | 75V | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 75V | - | - | Relay | 3V~75V | - | 5mOhms | 12mA | - | 100A | - | 2.5kV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRA4845-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | Bulk | - | CMRA48 | Active | - | Screw | - | 80°C | -40°C | - | - | 76.2mm | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | 530V | 48V | - | SPST | - | 10 ms | - | 625A | - | Relay | 48V~530V | - | - | - | - | 45A | - | - | - | - | 76.2mm | 44.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LR1200480D25R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Module | 4 | - | Bulk | 2008 | LR | Active | 1 (Unlimited) | Solder | - | 80°C | -30°C | 8pF | - | - | 25A | PC Pin | 530V | CE, UL | - | AC | 25A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 530V | - | - | Relay | 48V~530V | - | - | - | 15mA | 25A | - | - | - | - | 12.7mm | 35.1mm | 28.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() C53TP50CH-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | Tube | - | 53TP | Active | - | Screw | - | 80°C | -40°C | - | - | - | 50A | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | 3PST | - | - | 530V | - | - | Relay | 48V~530V | - | - | 20mA | 20mA | 50A | - | 4kV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AO241 Sensata-Crydom | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | Bulk | - | AO | Obsolete | Not Applicable | Solder | - | 80°C | -30°C | 8pF | - | - | 1A | PC Pin | 280V | CE, CSA, UL | 280V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 1A | SPST | - | - | 280V | - | 10V | Relay | 24V~280V | - | - | 15mA | 15mA | - | - | 2.5kV | - | - | 12.7mm | 24.1mm | 24.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DR2260D35UR Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | Bulk | 2015 | DR22 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | Relay | 48V~600V | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850W3V Sensata-Crydom | 2512 |
| Datasheet | 6 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 45.72mm | 50A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | 1GOhm | - | - | - | DPST | - | - | - | 750A | - | Relay | 48V~660V | - | - | - | - | - | - | - | - | - | 36.3mm | 66.9mm | 45.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() HA4875H Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | HA48 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | Relay | 48V~530V | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12D48125 Sensata-Crydom | 2726 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 530V | - | - | - | - | - | - | - | 15mA | - | - | 4kV | - | - | - | - | - | No | - | RoHS Compliant | - |