- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSP2490CS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | 0.03A | - | 90A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DRC3P48A411R Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4850W1URH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD2425E2VR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 25A | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() MCTC4890JLD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 90A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD2450W2UR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() MCTC2450JLB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DP4RSC60D20B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H16WD6025-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() CSE2425 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD2425W4VH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD2425W2UR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() H16WD6090GH Crydom Inc | 2127 |
| - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() MCTC2450KLC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC4850JLB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD2425E4URH Crydom Inc | In Stock | - | - | - | 80°C | -40°C | - | - | - | - | - | compliant | - | DC | - | - | 36.3mm | - | - | 58.42mm | 0.018A | Back to Back SCR | 15V | RoHS Compliant | ||
![]() CD4825D1UR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 25A | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() DRC3P48A400R2 Crydom Inc | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2425W4VR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() MCTC2425KEHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.03A | - | 25A | 4000V | - | - | - | - | RoHS Compliant |