- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSS1290DS Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.03A | - | 90A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCTC4850KLC Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | 50A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2450E3UH Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() CD2450W1VH Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2450E1VRH Crydom Inc | In Stock | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | 36.3mm | - | - | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() CD4850W1UH Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2425E3URH Crydom Inc | In Stock | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | 36.3mm | - | - | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() CD2425W2U Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | EAR99 | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | 32V | 0.5W | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() MCTC2490KVHC Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | 90A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2425D4URH Crydom Inc | In Stock | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | 36.3mm | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2425W3UR Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() DRA3P48C2R Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTC2450KVHB Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | 50A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCSP4850DS Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.03A | - | 50A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCTC2425JVHD Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | 25A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2425W2UH Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() ED10C5 Crydom Inc | 29 | - | - | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.0197A | - | 5A | 2500V | - | - | - | - | - | RoHS Compliant | ||
![]() MCTC4825JLB Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | 25A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2450D1VRH Crydom Inc | In Stock | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | 36.3mm | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD4825W2VH Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 36.3mm | 25A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant |