- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1RHP2520D32 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSS2490DS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | 0.03A | - | 90A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD4850W2UH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() MCST2450AM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | 0.03A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD4850W4UH Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() CD2450W2UH Crydom Inc | 2473 |
| - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() MCSP4825DS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | 0.03A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCSS2425BS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | 0.03A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() TD2425-B Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | - | - | 25A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() MCTC2425KLA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.03A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DP4RSC60D60B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25SST240 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | 22mm | 25A | 4000V | 48mm | - | Back to Back SCR | 3.5V | RoHS Compliant | ||
![]() 84137181 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134181 Crydom Inc | 2068 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137141 Crydom Inc | 2764 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137182 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84137012 Crydom Inc | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134915 Crydom Inc | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2490H-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree no | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | AC | TRIGGER OUTPUT SSR | 0.01A | 22.9mm | 90A | 4000V | 58.4mm | 0.002A | Back to Back SCR | 90V | RoHS Compliant | ||
![]() A2450F Crydom Inc | 41 |
| - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | AC | TRIGGER OUTPUT SSR | 0.01A | 22.9mm | 50A | 4000V | 58.4mm | - | Back to Back SCR | 18V | RoHS Compliant |