- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | HTS Code | Reach Compliance Code | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMRD6035-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | icon-pbfree yes | UL APPROVED, VDE APPROVED, HIGH RELIABILITY | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | 0.03A | - | 0.035A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CMRD6045P Crydom Inc | 2035 |
| - | 1 | 80°C | -40°C | - | - | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | 0.03A | - | 0.045A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CMRA6065-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMRD2435-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | icon-pbfree yes | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | 0.03A | - | 35A | 4000V | 88.9mm | 0.017A | SCR | 3V | RoHS Compliant | ||
![]() CSW2450G Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | - | 23mm | 50A | 4000V | 58.4mm | 0.01A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() CSW2425FG Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | - | 22.2mm | 25A | 4000V | 58.4mm | 0.01A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() CSW2425G Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | - | 22.9mm | 25A | 4000V | 58.4mm | 0.01A | SCR | 3V | RoHS Compliant | ||
![]() CSW2425F Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | DC | TRIGGER OUTPUT SSR | - | 22.9mm | 25A | 4000V | 58.4mm | 0.01A | SCR | 3V | RoHS Compliant | ||
![]() D06D100H Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() D1202-B Crydom Inc | In Stock | - | - | - | 80°C | -30°C | - | - | 8541.40.95.00 | unknown | DC | - | - | 27mm | - | - | 57mm | 0.0034A | Back to Back SCR | 3V | - | ||
![]() D1225T Crydom Inc | 26 |
| - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() D1210T Crydom Inc | 41 |
| - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() D2440-B Crydom Inc | 83 |
| - | - | 80°C | -30°C | - | - | 8541.40.95.00 | compliant | DC | - | - | 27mm | - | - | 57mm | 0.004A | Back to Back SCR | 240V | RoHS Compliant | ||
![]() D2475T-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D1D60K Crydom Inc | 2071 |
| - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() D24125T-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2410K-B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2475G Crydom Inc | 41 |
| - | - | - | - | icon-pbfree no | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3RHP1240D5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RHP2840F Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |