- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSP2425EM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCSP2490BS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 90A | 4000V | RoHS Compliant | ||
![]() MCSP1250EM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSS4850BS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCST2450CS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSP1250CS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCST1290CS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 90A | 4000V | RoHS Compliant | ||
![]() MCSP2450EM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSP2450BS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCST1250DM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSP2490DS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 90A | 4000V | RoHS Compliant | ||
![]() MCSS1250BS Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSP2425DM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCSP2450ES Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSS1225BM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCST4825ES Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCSS2490EM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 90A | 4000V | RoHS Compliant | ||
![]() MCSS1290CM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 90A | 4000V | RoHS Compliant | ||
![]() MCSS4850ES Crydom Inc | 2254 |
| - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCST1225CS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant |