- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCST2425BM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCSP4850AS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSS1250DM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCSP4825AS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCST1250BM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCTC2425KHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 25A | 4000V | RoHS Compliant | ||
![]() MCST4890CM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 90A | 4000V | RoHS Compliant | ||
![]() MCST4850EM Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCTC2425JEHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 25A | 4000V | RoHS Compliant | ||
![]() MCTC2425JLB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 25A | 4000V | RoHS Compliant | ||
![]() MCTC2425KHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.03A | 25A | 4000V | RoHS Compliant | ||
![]() MCTC2425JRD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 25A | 4000V | RoHS Compliant | ||
![]() MCTC2450JRD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 50A | 4000V | RoHS Compliant | ||
![]() MCTC2425JHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 25A | 4000V | RoHS Compliant | ||
![]() MCTC4850JEHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 50A | 4000V | RoHS Compliant | ||
![]() MCTC4890KRB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 90A | 4000V | RoHS Compliant | ||
![]() MCTC4850KVHB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 50A | 4000V | RoHS Compliant | ||
![]() MCTC2450JVHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.03A | 50A | 4000V | RoHS Compliant | ||
![]() MCTC4890JEHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 90A | 4000V | RoHS Compliant | ||
![]() MCTC4850KLD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | 50A | 4000V | RoHS Compliant |