- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Configuration | Number of Channels | Trim/Adjustable Output | Analog IC - Other Type | Adjustable Threshold | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A4812-10 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | e3 | - | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | 22.9mm | 12A | 4000V | 58.4mm | 0.002A | Back to Back SCR | 90V | - | - | RoHS Compliant | ||
![]() CD4850W3UR Crydom Inc | In Stock | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | - | RoHS Compliant | ||
![]() CD2425W1V Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 4V | 32V | 0.5W | - | - | - | - | - | - | - | - | - | 2.3mm | - | RoHS Compliant | ||
![]() CD2425E3U Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 15V | 32V | 0.5W | - | - | - | - | - | - | - | - | - | 2.3mm | - | RoHS Compliant | ||
![]() D1D12K Crydom Inc | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2410FPG-10 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | COMPLEX | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.012A | - | 22.9mm | 50A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | - | - | RoHS Compliant | ||
![]() D2450GH Crydom Inc | 37 |
| - | - | - | 1 | 80°C | -40°C | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | COMPLEX | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.012A | - | 23mm | 50A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | - | - | RoHS Compliant | ||
![]() D2425H Crydom Inc | 23 |
| - | - | - | 1 | 80°C | -40°C | - | icon-pbfree no | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | COMPLEX | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.012A | - | 22.9mm | 25A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | - | - | RoHS Compliant | ||
![]() D2450G Crydom Inc | 30 |
| - | - | - | 1 | 80°C | -40°C | - | icon-pbfree no | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | COMPLEX | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.012A | - | 22.9mm | 50A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | - | - | RoHS Compliant | ||
![]() D2440DE-10 Crydom Inc | 2214 | - | - | - | - | 2 | 80°C | -40°C | - | icon-pbfree no | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN SNUBBER | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 40A | 4000V | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4D12K Crydom Inc | 2049 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC400D10H Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0.012A | 0.23Ohm | - | 10A | 2500V | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260D20V Crydom Inc | 39 |
| - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30-05 Crydom Inc | 63 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30R-24 Crydom Inc | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MCPC1250D Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | 22.9mm | 50A | 4000V | 58.4mm | 28A | SCR | 5V | - | - | RoHS Compliant | ||
![]() MCTC4825KEHB Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.00125A | - | - | 25A | 4000V | - | - | - | - | - | - | RoHS Compliant | ||
![]() PF380D25R Crydom Inc | 41 |
| - | - | - | 1 | 80°C | -30°C | e3 | icon-pbfree yes | - | Tin (Sn) | ULRECOGNIZED,VDEAPPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 22.8mm | 25A | 4000V | 38.1mm | 0.015A | Back to Back SCR | 4V | - | - | RoHS Compliant | ||
![]() RPC4815 Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -30°C | e3 | icon-pbfree yes | EAR99 | TIN | IT OPERATES AC SUPPLY FROM 400V TO 480V | 8542.39.00.01 | UPPER | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XUFM-X4 | - | Not Qualified | COMMERCIAL EXTENDED | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.4mm | 45.7mm | RoHS Compliant | ||
![]() RPC1225 Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -30°C | e3 | icon-pbfree yes | EAR99 | TIN | IT OPERATES AC SUPPLY FROM 90V TO 130V | 8542.39.00.01 | UPPER | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XUFM-X4 | - | Not Qualified | COMMERCIAL EXTENDED | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.4mm | 45.7mm | RoHS Compliant |