- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Turn Off Delay Time | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1D80 Sensata-Crydom | 2834 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2011 | 1-DC | Active | 1 (Unlimited) | Screw | 8mOhm | 80°C | -30°C | 100V | 45.7mm | 80A | Screw Terminal | - | - | 100V | DC | 80A | 100V | SPST-NO (1 Form A) | - | - | - | - | 80A | SPST | 32V | - | 100V | 220A | - | Relay | 0V~100V | - | 8mOhms | 28mA | 28mA | 80A | 100V | 2.5kV | 0V | - | - | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-SPFE240D25R Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | DIN Rail, Panel | DIN Rail | Module | - | - | Bulk | 2009 | DRA | Not For New Designs | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | 22.9mm | 10A | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | 280V | 12V | - | 10A | SPST | - | - | 280V | 250A | - | Relay | 12V~280V | 8A | - | - | 15mA | - | - | 4kV | - | - | - | 69.9mm | 89.6mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() D1210-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 140V | SPST-NC (1 Form B) | - | - | - | 140V | 10A | SPST | 32V | - | 280V | - | - | Relay | 24V~140V | - | - | - | 12mA | - | - | 4kV | - | 140V | 24V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D1210K Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | - | 1 | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~140V | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC4890DF Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20LPCV2425 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | Bulk | 2008 | LPCV | Active | Not Applicable | Screw | - | 80°C | -30°C | - | - | 25A | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 300V | CE, IEC | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 20V~300V | - | - | - | 20mA | 25A | - | 2.5kV | - | - | - | 26.7mm | 56.1mm | - | 26.67mm | - | - | RoHS Compliant | Lead Free | ||
![]() D2425KG Sensata-Crydom | 30 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA4-CXE240D5 Sensata-Crydom | 2949 |
| Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | Module | 4 | - | Tube | 2009 | DRA | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | 53.7mm | 5A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 4 | - | - | - | 280V | - | 4PST, SPST | 32V | - | 280V | 250A | - | Relay | 12V~280V | 5A | - | - | 15mA | - | - | 4kV | - | 280V | 12V | 60.1mm | 89.6mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() E53TP50C-10 Sensata-Crydom | 2248 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | 30 ms | Tube | 2010 | 53TP | Active | - | Screw | - | 80°C | -40°C | - | 35.4mm | 50A | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | 3mA | 530V | 48V | - | - | 3PST | - | 20 ms | 530V | 710A | - | Relay | 48V~530V | 50A | - | 20mA | 20mA | - | - | 4kV | - | - | - | 79.7mm | 101.3mm | 103.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() A1240E-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | 1 | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 24V~140V | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL240A30R-12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWD2425P-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | - | CW24 | Active | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWD4825P-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2012 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRA4835E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | Bulk | - | CMRA48 | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 48V~530V | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5LPCV24110 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | Bulk | 2008 | LPCV | Active | - | Screw | - | 80°C | -30°C | - | - | 110A | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 20V~300V | - | - | - | - | 110A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SPF240D25 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | Bulk | 2011 | SPF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | 22.86mm | - | PC Pin | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | 280V | 25A | SPST | - | - | 280V | 250A | - | Relay | 12V~280V | - | - | - | 15mA | - | - | 4kV | - | 280V | 12V | 34.29mm | 40.64mm | 34.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CWU4825 Sensata-Crydom | 42 |
| Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2016 | CW48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 25A | Screw Terminal | 660V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 660V | - | SPST | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | 25A | - | - | - | 660V | 48V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() DC200D20 Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 51mOhm | 80°C | -30°C | -150V | - | 20A | Screw Terminal | - | CE, UL | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 20A | SPST | 150V | - | 150V | - | - | Relay | 1V~150V | - | 39mOhms | - | 12mA | 20A | 150V | 2.5kV | 7V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() GN325DLR Sensata-Crydom | 2800 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Bulk | 2010 | GN3 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPFE240D25 Sensata-Crydom | 154 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | Bulk | 2011 | SPF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | 22.86mm | 10A | PC Pin | 240V | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 25A | SPST | - | - | 280V | 250A | 32V | Relay | 12V~280V | - | - | 15mA | 15mA | - | - | 4kV | - | - | - | 34.29mm | 40.64mm | 34.3mm | - | No | No SVHC | RoHS Compliant | Lead Free |