- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC4825JEHD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC4825JVHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.03A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC2450KRC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC4890KHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.03A | - | 90A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC2450KHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DP4R60E20H Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSC60E20B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4R60E60BH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2220D30U Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260A30U Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260D30WJ Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260D35VJ Crydom Inc | 27 |
| - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRH3P60A20 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL100D10-12N Crydom Inc | 60 |
| - | - | - | - | - | - | - | - | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30R-05 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30R-12N Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HD4875-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | 27mm | 75A | 4000V | 57mm | 0.004A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() HS103DR-D53TP50D Crydom Inc | 2236 |
| - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | 55A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC4850JHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD4850W3VR Crydom Inc | In Stock | - | - | 2 | 80°C | -40°C | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | DC | TRIGGER OUTPUT SSR | - | 36.3mm | 50A | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant |