- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | On-State Current-Max | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC4850JRA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.03A | - | 50A | 4000V | RoHS Compliant | ||
![]() MCTC4850JRD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | RoHS Compliant | ||
![]() MCTC4825JEHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.03A | - | 25A | 4000V | RoHS Compliant | ||
![]() MCTC2490KVHB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 90A | 4000V | RoHS Compliant | ||
![]() MCTC2490JEHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 90A | 4000V | RoHS Compliant | ||
![]() MCSS4890CS Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.03A | - | 90A | 4000V | RoHS Compliant | ||
![]() MCTC4825JRD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 25A | 4000V | RoHS Compliant | ||
![]() MCTC2450KVHD Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | RoHS Compliant | ||
![]() MCTC2490JVHB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 90A | 4000V | RoHS Compliant | ||
![]() MCTC2490KHB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | icon-pbfree yes | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRIGGER OUTPUT SSR | 0.00125A | - | 90A | 4000V | RoHS Compliant | ||
![]() DC60A60 Crydom Inc | In Stock | - | - | 1 | 65°C | -20°C | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | TRANSISTOR OUTPUT SSR | 0.013A | 0.0104Ohm | 60A | 2500V | RoHS Compliant | ||
![]() DR2260A30W Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR2260D20W Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR2260A30V Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR24D06X Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR2260A35VR Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR2260D35VRJ Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR2260D30UR Crydom Inc | 41 |
| - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() DR2260D35UR Crydom Inc | In Stock | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | TRIGGER OUTPUT SSR | - | - | - | - | RoHS Compliant | ||
![]() G2-DB01-ST Crydom Inc | In Stock | - | - | 1 | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.03A | 20Ohm | - | 3750V | - |