- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Ambient Temperature Range High | Min Supply Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2475-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | 280V | 75A | SPST | - | - | 280V | - | - | Relay | 24V~280V | - | - | 3.4mA | - | - | 4kV | - | 280V | - | 24V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A4850H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2011 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRC3P60C400R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24A12XR Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MP240D4 Sensata-Crydom | 1854 | - | Datasheet | 4 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | Bulk | 2009 | MP | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | 10.2mm | 4A | PC Pin | 280V | CE, CSA, UL | 1 | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | 4A | SPST | - | - | 280V | 130A | - | Relay | 24V~280V | - | - | 2.6mA | 4A | - | 4kV | - | - | 80°C | - | 26.54mm | 43.1mm | 25.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D2450-10 Sensata-Crydom | 98 | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | - | 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | 1GOhm | - | 50A | - | - | - | - | - | - | - | 24V~280V | - | - | - | 50A | - | 4kV | - | - | - | - | - | - | 45.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CWU4850P-10 Sensata-Crydom | 30 |
| Datasheet | 5 Weeks | Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2008 | CW48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 50A | Screw Terminal | 660V | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | 660V | - | SPST | - | - | - | - | - | - | 48V~660V | - | - | - | 50A | - | - | - | 660V | - | 48V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() D4D12 Sensata-Crydom | 40 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | 1-DC | Active | 1 (Unlimited) | Screw | 350mOhm | 80°C | -20°C | - | 400V | 58.4mm | 12A | Screw Terminal | - | CE | - | 400V | DC | 12A | 400V | SPST-NO (1 Form A) | 1GOhm | - | 12A | SPST | 400V | - | 400V | - | - | Relay | 0V~400V | 350mOhm | 28mA | 28mA | - | 400V | 2.5kV | 0V | - | - | - | 23mm | 45.7mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD4850W4VH Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | 50A | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC400D10 Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 155mOhm | 80°C | -30°C | - | - | 44.5mm | 10A | Screw Terminal | - | - | - | - | DC | - | 300V | SPST-NO (1 Form A) | - | - | - | SPST | - | 75 μs | - | - | - | Relay | 1V~300V | 155mOhm | - | - | - | 300V | 3.75kV | 7V | - | - | - | 26.8mm | 57.3mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MCPC1250C Sensata-Crydom | 2603 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | Bulk | 2008 | MCPC | Active | Not Applicable | Screw | - | - | - | - | - | - | 50A | Screw Terminal | - | - | - | 140V | AC, Proportional Control | - | 120V | SPST-NO (1 Form A) | - | - | - | SPST | 32V | - | - | - | - | Relay | 48V~140V | - | 30mA | 50A | - | - | - | - | - | - | - | 58.42mm | 45.72mm | - | 19.812mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DR24B03 Sensata-Crydom | 15 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | - | - | Bulk | 2013 | DR | Active | 1 (Unlimited) | - | - | 80°C | -30°C | - | - | - | 3A | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | 280V | - | SPST | - | - | - | - | - | - | 24V~280V | - | - | 5mA | - | - | - | - | 280V | - | 24V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() GNR45ACZ Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | Module | - | - | Bulk | 2008 | GNR | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24B03R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | DIN Rail | Module | - | - | Bulk | 2013 | DR | Active | 1 (Unlimited) | - | - | 80°C | -30°C | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | 280V | - | SPST | - | - | - | - | - | - | 24V~280V | - | - | 5mA | 3A | - | - | - | 280V | - | 24V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() H12WD4890G Sensata-Crydom | 2057 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2013 | H12WD | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | 660V | 90A | SPST | - | - | 660V | - | - | Relay | 48V~660V | - | - | 15mA | 90A | - | 4kV | - | 660V | - | 48V | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DO061A Sensata-Crydom | 232 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | Bulk | 2008 | DO | Active | Not Applicable | Solder | - | 80°C | -30°C | 8pF | 60V | - | 1A | PC Pin | - | - | - | 60V | DC | 1A | 60V | SPST-NO (1 Form A) | 1GOhm | - | 1A | SPST | 60V | - | 60V | - | - | Relay | 3V~60V | - | - | 15mA | - | 60V | 4kV | 3V | - | - | - | 12.7mm | 24.1mm | 10.2mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D1210 Sensata-Crydom | 68 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | - | 1 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | 140V | AC, Zero Cross | - | 140V | SPST-NO (1 Form A) | - | - | 10A | SPST | - | - | 280V | - | 32V | Relay | 24V~140V | - | 20mA | 20mA | - | - | 4kV | - | - | - | - | 22.9mm | 45.7mm | 47.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DRA3P48A4R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCPC4850B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | Bulk | 2008 | MCPC | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | Screw Terminal | - | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | Relay | 300V~530V | - | 30mA | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCSP1225CM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | Screw Terminal | - | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | Relay | 90V~140V | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |