- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL240A05C Crydom Inc | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZ240D18-B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2425E1VH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA3P48B4 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRD48D06R Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC3P48A420R Crydom Inc | 2133 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D53TP25D-10 Crydom Inc | 2898 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA3R48C2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMRA4835-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | - | - | - | 35A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() CMRD4835P Crydom Inc | 2262 |
| - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | 0.03A | - | - | 35A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CMRA6055-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | - | UL APPROVED, VDE APPROVED, HIGH RELIABILITY | 8541.40.95.00 | compliant | - | AC | TRIGGER OUTPUT SSR | 0.03A | - | - | 0.055A | 4000V | 88.9mm | 0.015A | SCR | 90V | RoHS Compliant | ||
![]() CMRD4855P Crydom Inc | 2147 |
| - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | 0.03A | - | - | 55A | 4000V | 88.9mm | 0.014A | SCR | 4V | RoHS Compliant | ||
![]() CN240A60R Crydom Inc | 41 |
| - | 1 | 80°C | -20°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 15mm | 2A | 2500V | 28mm | 0.004A | Transistor | 38V | RoHS Compliant | ||
![]() CSE2410 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | 10A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() 75SST240 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | DC | TRIGGER OUTPUT SSR | - | - | 22mm | 75A | 4000V | 48mm | - | Back to Back SCR | 3.5V | RoHS Compliant | ||
![]() DP4R60D60B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E53TP25CH Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.02A | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() E53TP25C-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.02A | - | - | 25A | 4000V | - | - | - | - | - | ||
![]() G2-DB01-SR Crydom Inc | In Stock | - | - | 1 | - | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.03A | 20Ohm | - | - | 3750V | - | - | - | - | - | ||
![]() HD4825-10 Crydom Inc | 42 |
| - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 27mm | 25A | 4000V | 57mm | 0.004A | Back to Back SCR | 3V | RoHS Compliant |