- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Circuit | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Voltage - Load | Forward Current-Max | Overall Height | On-State Current-Max | Load Current | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCST4890DM Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.03A | - | 90A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2450D1URH Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 50A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCTC4890KHB Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.00125A | - | 90A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD4825W1VRH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() MCTC2425KLC Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.00125A | - | 25A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() DR457120.3 Sensata-Crydom | In Stock | - | - | - | DIN Rail | Hockey Puck with Heat Sink | - | - | - | - | - | Bulk | DR | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | 26A | - | - | - | - | - | - | - | ||
![]() PM6760D75P Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | - | - | - | - | Bulk | PM67 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 75A | - | - | - | - | - | - | - | ||
![]() CD2425E2UH Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 25A | - | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() MCSS4850DM Crydom Inc | 50 |
| - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.03A | - | 50A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCTC4890JHA Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.03A | - | 90A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD4825W3VRH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() MCSS1290AS Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.03A | - | 90A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD4850E1V Crydom Inc | In Stock | - | - | - | - | - | NO | 4 | - | 80°C | -40°C | - | - | - | - | - | EAR99 | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | - | R-XDMA-X4 | 1 | Not Qualified | - | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 15V | 32V | 0.5W | - | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() MCTC4825KEHC Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.00125A | - | 25A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD4850D3URH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2450D2V Crydom Inc | In Stock | - | - | - | - | - | NO | 4 | - | 80°C | -40°C | - | - | - | - | - | EAR99 | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | - | R-XDMA-X4 | 1 | Not Qualified | - | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | 15V | 0.5W | - | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() MCTC4850KVHD Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.00125A | - | 50A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2450D4URH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() MCTC2425JEHD Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.00125A | - | 25A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD4850D3VR Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 50A | - | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant |