- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Circuit | Configuration | Input Type | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | Overall Height | On-State Current-Max | Load Current | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP4R60D20 Crydom Inc | 2100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H16WD6050 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4850W2VRH Crydom Inc | In Stock | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | DC | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() MCTC2450KEHC Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | 0.00125A | - | 50A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCST4890DS Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | 0.03A | - | 90A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() LVD75F100 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP4RSA60E20B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCST2490BS Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | icon-pbfree yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | 0.03A | - | 90A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CD4850D1URH Crydom Inc | In Stock | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 50A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCX480D5R Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -40°C | - | - | e3 | icon-pbfree yes | - | - | Tin (Sn) - with Nickel (Ni) barrier | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | 0.015A | 25.4mm | 5A | - | 4000V | 43.1mm | 0.015A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() EL100D10-24N Crydom Inc | 65 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30-12 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30-05N Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EL240A30-12N Crydom Inc | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GN025DSR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H12D4840D-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HD4812 Crydom Inc | 53 |
| - | - | - | - | 1 | 80°C | -40°C | - | - | e3 | icon-pbfree yes | - | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | - | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 27mm | 12A | - | 4000V | 57mm | 0.004A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() HS501DR-D2425 Crydom Inc | In Stock | - | - | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 10A | - | 4000V | - | - | - | - | RoHS Compliant | ||
![]() DR457120.3 Sensata-Crydom | In Stock | - | - | - | DIN Rail | Hockey Puck with Heat Sink | - | - | - | Bulk | DR | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | - | 48V~660V | - | - | - | 26A | - | - | - | - | - | - | ||
![]() PM6760D75P Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Module | - | - | - | Bulk | PM67 | - | - | Active | Not Applicable | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | 48V~600V | - | - | - | 75A | - | - | - | - | - | - |