- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Circuit | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Voltage - Load | Forward Current-Max | Overall Height | On-State Current-Max | Load Current | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LND2450 Sensata-Crydom | 23 |
| - | 8 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | LN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24V~480V | - | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | ||
![]() CD2425E1VRH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() CD2450E4VH Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 50A | - | 4000V | 58.42mm | 0.018A | Back to Back SCR | 15V | - | RoHS Compliant | ||
![]() DP4R60E40B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSS4890DM Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | icon-pbfree yes | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.03A | - | 90A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() MCST4850AS Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | icon-pbfree yes | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.03A | - | 50A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2425D2UR Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 25A | - | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() 25SST120 Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 22mm | 25A | - | 4000V | 48mm | - | Back to Back SCR | 3.5V | - | RoHS Compliant | ||
![]() A1225E-B Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -40°C | - | - | e3 | icon-pbfree yes | - | - | - | Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | 0.004A | 22.9mm | 25A | - | 4000V | 58.4mm | 0.003A | Back to Back SCR | 18V | - | RoHS Compliant | ||
![]() A2425E-B Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -40°C | - | - | e3 | icon-pbfree yes | - | - | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | 23mm | 25A | - | 4000V | 58.4mm | 0.003A | Back to Back SCR | 18V | - | RoHS Compliant | ||
![]() A2425K Crydom Inc | 30 |
| - | - | - | - | - | - | 1 | 80°C | -40°C | - | - | - | icon-pbfree yes | - | - | EAR99 | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | COMPLEX | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.01A | - | 25A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() A2450KPS-10 Crydom Inc | 63 |
| - | - | - | - | - | - | 1 | 80°C | -40°C | - | - | - | icon-pbfree yes | - | - | EAR99 | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | COMPLEX | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.01A | - | 50A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() A2440-B Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -30°C | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 27mm | - | - | - | 57mm | 0.004A | Back to Back SCR | 90V | - | RoHS Compliant | ||
![]() A2425EG Crydom Inc | In Stock | - | - | - | - | - | - | - | 1 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | COMPLEX | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 0.02A | - | 25A | - | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() CD2425D1UH Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 25A | - | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2425D3UH Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 25A | - | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2425D2URH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 36.3mm | - | - | - | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2450D1V Crydom Inc | In Stock | - | - | - | - | - | NO | 4 | - | 80°C | -40°C | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | - | R-XDMA-X4 | 1 | Not Qualified | - | - | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | 15V | 0.5W | - | - | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CD2450W4UH Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 50A | - | 4000V | 58.42mm | 0.01A | Back to Back SCR | 4V | - | RoHS Compliant | ||
![]() CD2425D1UR Crydom Inc | In Stock | - | - | - | - | - | - | - | 2 | 80°C | -40°C | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | 36.3mm | 25A | - | 4000V | 58.42mm | 0.016A | Back to Back SCR | 4V | - | RoHS Compliant |