- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC2450KHA Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.03A | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC4890KVHB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 90A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC2425JVHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() MCTC4825KVHB Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D2425K-10 Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | EAR99 | - | UL APPROVED, VDE APPROVED | - | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.012A | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() D4875K Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60E60B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2260A20VR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260A20V Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260D30U Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260D35V Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260A20W Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260D30V Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260A35W Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR48D12X Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SPA6191 Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | e3 | - | - | Tin (Sn) | ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | 1A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DP4R60D20 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H16WD6050 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | ||
![]() CD4850W2VRH Crydom Inc | In Stock | - | - | - | 80°C | -40°C | - | - | - | - | - | - | compliant | - | DC | - | - | 36.3mm | - | - | 58.42mm | 0.01A | Back to Back SCR | 4V | RoHS Compliant | ||
![]() MCTC2450KEHC Crydom Inc | In Stock | - | - | 1 | 80°C | -20°C | - | icon-pbfree yes | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRIGGER OUTPUT SSR | 0.00125A | - | 50A | 4000V | - | - | - | - | RoHS Compliant |