- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Input Type | Optoelectronic Device Type | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2425E2U Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 15V | 32V | 0.5W | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CD2425W1U Crydom Inc | In Stock | - | - | NO | 4 | - | 80°C | -40°C | - | - | EAR99 | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 4 | R-XDMA-X4 | 1 | Not Qualified | OTHER | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 4V | 32V | 0.5W | - | - | - | - | - | - | - | - | 2.3mm | RoHS Compliant | ||
![]() CKRB2410-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL240A05CH Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1225 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE WITH BUILT-IN RESISTOR | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | 0.02A | 22.9mm | 25A | 4000V | 58.4mm | 0.0034A | Back to Back SCR | 3V | - | RoHS Compliant | ||
![]() D1210K Crydom Inc | In Stock | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2410K Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | - | icon-pbfree yes | EAR99 | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | - | - | - | COMPLEX | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.012A | - | 50A | 4000V | - | - | - | - | - | RoHS Compliant | ||
![]() D2425T Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DC500F60 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC500F60C Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2260D30W Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR2260A20U Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HD4850-10 Crydom Inc | In Stock | - | - | - | - | 1 | 80°C | -40°C | e3 | icon-pbfree yes | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 27mm | 50A | 4000V | 57mm | 0.004A | Back to Back SCR | 3V | - | RoHS Compliant | ||
![]() A2425PG Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A2425G Crydom Inc | In Stock | - | - | - | - | - | - | - | - | icon-pbfree no | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DC500D60 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60E40B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSB60D40B8 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60D60B2 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4RSA60D20B5 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |