- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS201DR-84137120 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS251-D4850 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2440K Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2410K Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | icon-pbfree yes | EAR99 | UL APPROVED, VDE APPROVED | - | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.01A | - | - | 50A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() A4850K Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() DC200D20CH Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.012A | 0.051Ohm | - | 20A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DC200A10CH Crydom Inc | In Stock | - | - | 1 | 65°C | -20°C | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.013A | 0.066Ohm | - | 10A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() 4D2425G Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SNUBBER AND LED DISPLAY | - | TRIGGER OUTPUT SSR | - | - | - | 25A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() HAC24A150H-10 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() HD4825P Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | SINGLE | DC | TRIGGER OUTPUT SSR | - | - | 23mm | 25A | 4000V | 58.4mm | 0.002A | Back to Back SCR | 3V | RoHS Compliant | ||
![]() 84065131 Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() A2490PG Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | COMPLEX | - | TRIGGER OUTPUT SSR | 0.01A | - | - | 90A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CKRB4820P Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() CMRD2445P Crydom Inc | In Stock | - | - | 1 | 80°C | -40°C | - | - | UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | 0.03A | - | - | 45A | 4000V | - | - | - | - | RoHS Compliant | ||
![]() CSW2425KP Crydom Inc | In Stock | - | - | - | - | - | icon-pbfree yes | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DC60D20CH Crydom Inc | In Stock | - | - | 1 | 80°C | -30°C | - | - | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | 0.012A | 0.0176Ohm | - | 20A | 2500V | - | - | - | - | RoHS Compliant | ||
![]() DR24B12XR Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR24A06X Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR24B12X Crydom Inc | In Stock | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DR24B03X Crydom Inc | In Stock | - | - | - | - | - | - | - | - | - | compliant | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | RoHS Compliant |