- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Output Voltage | Min Input Voltage | Max Surge Current | Max Input Voltage | Relay Type | Nominal Input Voltage | Voltage - Load | RMS Current (Irms) | Max Input Current | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD4850P Sensata-Crydom | 30 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCPC2490A Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | Bulk | 2008 | MCPC | Active | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | Relay | - | 180V~280V | - | 30mA | - | 90A | - | - | - | 19.8mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 84134750 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | 2003 | GN DC | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~60V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWU4890P-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Panel | Chassis Mount | Hockey Puck | - | - | Bulk | 2008 | CW48 | Active | - | Screw | 80°C | -40°C | - | - | 90A | Screw Terminal | 660V | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | 660V | - | SPST | - | - | - | - | - | - | 48V~660V | - | - | - | 90A | - | 660V | 48V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() GNR30BCZ Sensata-Crydom | 2167 |
| Datasheet | 3 Weeks | - | DIN Rail | Module | - | - | Bulk | 2011 | GNR | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12D48125PG Sensata-Crydom | 2238 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PF480D25 Sensata-Crydom | 271 | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | Bulk | 2009 | PF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | 80°C | -30°C | 5V | 22.8mm | 10A | PC Pin | 660V | CE, UL, VDE | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | 25A | SPST | 660V | - | 250A | 15V | Relay | - | 48V~660V | - | 15mA | 15mA | 25A | 4kV | - | - | 34.3mm | 43.1mm | 22.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LR600240D40R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Module | 4 | - | Bulk | 2008 | LR | Active | 1 (Unlimited) | PC Pin | 80°C | -30°C | - | 28.4mm | 40A | PC Pin | - | - | - | AC | 40A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | 280V | - | - | - | Relay | - | 24V~280V | - | - | 9mA | 40A | - | - | - | 6.3mm | 35mm | 28.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() A1210-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | 80°C | -40°C | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NC (1 Form B) | - | - | - | - | - | 10A | SPST | 280V | - | - | - | Relay | - | 24V~140V | - | - | 4mA | - | 4kV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() H12WD4850-10 Sensata-Crydom | 42 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | - | H12WD | Active | Not Applicable | Screw | 80°C | -40°C | - | 19.8mm | - | Screw Terminal | - | - | - | AC | 50A | - | SPST-NO (1 Form A) | - | - | - | - | - | 50A | SPST | 660V | - | - | - | Relay | - | 48V~660V | - | - | 15mA | 50A | 4kV | - | - | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCX380D5 Sensata-Crydom | 57 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | Bulk | 2008 | MCX | Active | 1 (Unlimited) | PC Pin | 80°C | -40°C | - | 10.2mm | 5A | PC Pin | 530V | - | 530V | AC, Zero Cross | 5A | 530V | SPST-NO (1 Form A) | - | - | - | - | 530V | 5A | SPST | 530V | - | - | - | Relay | - | 48V~530V | - | - | 15mA | - | 4kV | 530V | 48V | 26.04mm | 43.1mm | 10.2mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D1225K Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | Bulk | 2014 | 1 | Active | Not Applicable | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~140V | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCPC4850C Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | Bulk | 2008 | MCPC | Active | Not Applicable | Screw | 80°C | -20°C | - | 58.4mm | - | Screw Terminal | - | - | - | AC, Proportional Control | - | 530V | SPST-NO (1 Form A) | 1GOhm | 12mA | 280V | 24V | - | - | SPST | 530V | 0V | 625A | 10V | Relay | - | 300V~530V | 50A | 30mA | 30mA | 50A | 4kV | - | - | 19.8mm | 45.7mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DR24E03R Sensata-Crydom | 16 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | Bulk | 2013 | DR | Active | 1 (Unlimited) | - | 80°C | -30°C | - | - | 3A | Screw Terminal | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | - | - | - | - | - | - | - | - | 24V~280V | - | 8mA | - | - | - | 280V | 24V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() GNR10DCZ Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | Module | - | - | Bulk | 2011 | GNR | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2450W3VR Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | 80°C | -40°C | - | 45.72mm | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | 1GOhm | - | - | - | - | - | DPST | - | - | - | - | Relay | - | 24V~280V | - | - | - | 50A | - | - | - | 36.2mm | 58.42mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 10LPCV2475 Sensata-Crydom | 907 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | Bulk | 2011 | LPCV | Active | Not Applicable | Quick Connect | 80°C | -30°C | - | 1.03124m | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | CE, IEC | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | Relay | - | 20V~300V | - | - | - | 75A | 2.5kV | - | - | 56.1086mm | 56.0832mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN240A60 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | Tube | 2013 | CN | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 4mA | PC Pin | 240V | - | - | AC, Zero Cross | 2A | 280V | SPST-NO (1 Form A) | - | - | 280V | 24V | - | - | SPST | 240V | - | - | - | Relay | 60V | 24V~280V | - | - | - | 2A | - | - | - | - | - | 5mm | - | No SVHC | RoHS Compliant | - | ||
![]() PSD4850 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2008 | PS48 | Not For New Designs | - | Screw | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | 530V | - | 625A | - | Relay | - | 48V~530V | - | - | - | 50A | - | - | - | 23mm | 58.4mm | 45.7mm | - | - | RoHS Compliant | - | ||
![]() HD6025F-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Bulk | 2011 | HD60 | Active | - | Quick Connect | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC | 25A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | 660V | - | - | - | Relay | - | 48V~660V | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |