- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Current Rating | Termination Style | Output Type | Circuit | Max Supply Voltage | Min Supply Voltage | Throw Configuration | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | Max Input Current | Input Current | Load Current | Isolation Voltage | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMP6025WP Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | 42V~600V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMP4850WPH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | 345V~530V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMP4850WP Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | 345V~530V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() H16WD6075G-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | Bulk | 2011 | H16WD | Active | 1 (Unlimited) | Screw | 80°C | -40°C | 8pF | 19.8mm | 75A | Screw Terminal | AC | SPST-NO (1 Form A) | 660V | 48V | SPST | - | - | Relay | 48V~660V | - | - | 75A | - | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() PMP6090WP Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | 42V~600V | - | - | 90A | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12WD4825KG Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMP4890WP Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Proportional Control | SPST-NO (1 Form A) | - | - | - | - | - | - | 345V~530V | - | - | 90A | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84137021 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | Bulk | - | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24V~280V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() D53TP50CH-10 Sensata-Crydom | 2044 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | Bulk | 2008 | 53TP | Active | Not Applicable | Screw | 80°C | -40°C | - | - | - | Screw Terminal | AC | 3PST-NO (3 Form A) | - | - | 3PST | 530V | - | Relay | 48V~530V | 35mA | 35mA | 50A | 4kV | - | - | No | Unknown | RoHS Compliant | - | ||
![]() CWA4825E Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Bulk | 2015 | CW48 | Active | Not Applicable | Screw | 80°C | -40°C | - | 58.4mm | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 660V | 48V | SPST | 660V | 600A | Relay | 48V~660V | - | 24mA | 25A | 4kV | 33mm | 45.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() CN240A05R Sensata-Crydom | 29 |
| Datasheet | 6 Weeks | - | Through Hole | 4-SIP | - | Bulk | - | CN | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24V~280V | - | - | 2A | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5LPCV2440 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | Bulk | 2008 | LPCV | Active | - | Screw | 80°C | -30°C | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | AC, Proportional Control | SPST-NO (1 Form A) | - | - | SPST | - | - | Relay | 20V~300V | - | - | 40A | 2.5kV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HD4875G-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HD4825K Sensata-Crydom | 19 |
| Datasheet | 5 Weeks | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850W3VH Sensata-Crydom | 2267 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | Bulk | 2009 | Evolution Dual | Active | Not Applicable | Screw | - | - | - | - | 50A | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | Relay | 48V~660V | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() C53TP25CH-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | Tube | 2008 | 53TP | Active | - | Screw | 80°C | -40°C | - | - | 25A | Screw Terminal | AC | 3PST-NO (3 Form A) | - | - | 3PST | 530V | - | Relay | 48V~530V | 20mA | 20mA | 25A | 4kV | - | - | No | - | RoHS Compliant | - | ||
![]() CSW2425KP Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | Bulk | 2010 | CSW | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24V~280V | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CKRB4820 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | 2013 | CKR48 | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 48V~530V | - | - | 20A | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24A03X Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24V~280V | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() CKRB2410-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | 2012 | CKR24 | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24V~280V | - | - | 10A | - | - | - | - | - | RoHS Compliant | - |