- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXE380D5 Sensata-Crydom | 10 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | Bulk | 2001 | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | - | - | 7.6mm | 5A | PC Pin | 530V | - | - | AC, Zero Cross | 5A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | - | 530V | 250A | 32V | Relay | 48V~530V | - | - | 15mA | 15mA | - | - | 4kV | - | - | - | 7.6mm | 43.1mm | 25.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D2W203F-11 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | 280V | Bulk | 2008 | D2W | Active | Not Applicable | PC Pin | - | 80°C | -30°C | 10pF | - | - | 11.9mm | 3.5A | PC Pin | - | CE, CSA, UL | 280V | AC, Zero Cross | 3.5A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 3.5A | SPST | 200V | - | 280V | 70A | 32V | Relay | 24V~280V | - | - | 3mA | 3mA | 3.5A | 200V | 4kV | 0V | - | - | 29.9mm | 43.2mm | 29.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCPC2425E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | Bulk | 2008 | MCPC | Active | Not Applicable | Screw | - | 80°C | -20°C | - | - | - | - | 25A | Screw Terminal | - | - | 280V | AC, Proportional Control | - | 240V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | 32V | - | - | - | - | Relay | 180V~280V | - | - | 30mA | 25A | - | - | - | - | - | - | 58.42mm | 45.72mm | - | 19.812mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CWD2425-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2004 | CW24 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 58.4mm | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | 280V | SPST-NO (1 Form A) | 1GOhm | 1mA | - | - | - | 25A | SPST | 32V | - | - | 600A | - | Relay | 24V~280V | 25A | - | - | 10mA | 25A | - | 4kV | - | - | - | 33mm | 45.7mm | 45.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() EL100D5-12 Sensata-Crydom | 44 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | Bulk | 2011 | EL | Active | 1 (Unlimited) | Quick Connect | 40mOhm | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | DC | 5A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | 100V | - | 100V | - | - | Relay | 3V~100V | - | 40mOhms | - | - | 5A | 100V | 2.5kV | 3V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CMD4890 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2008 | CMD48 | Not For New Designs | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 90A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 90A | SPST | 32V | - | 530V | - | - | Relay | 48V~530V | - | - | 30mA | - | - | - | - | - | - | - | 29.2mm | 76.2mm | 44.5mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() D1240 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | 40A | Screw Terminal | 140V | CE, CSA, UL, VDE | 140V | AC, Zero Cross | - | 140V | SPST-NO (1 Form A) | - | - | - | - | - | 40A | SPST | - | - | 280V | - | 32V | Relay | 24V~140V | - | - | 20mA | 20mA | - | - | 4kV | - | 140V | 24V | 58.4mm | 45.7mm | 22.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D1D20 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2002 | 1-DC | Active | 1 (Unlimited) | Screw | 100mOhm | 80°C | -20°C | - | 100V | - | 58.4mm | 20A | Screw Terminal | - | CE, UL | 100V | DC | 20A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | 20A | SPST | 100V | - | 100V | - | 32V | Relay | 0V~100V | - | 100mOhms | 28mA | 28mA | 20A | 100V | 2.5kV | 0V | - | - | 23mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD6090-10 Sensata-Crydom | 2611 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | - | HD60 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 90A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PF240D25R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | Bulk | 2009 | PF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | 8pF | - | - | 22.8mm | 10A | PC Pin | 280V | CE, UL, VDE | 280V | AC | - | 280V | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | 25A | SPST | - | - | 280V | - | - | Relay | 12V~280V | - | - | - | 15mA | 25A | - | 4kV | - | - | - | 34.3mm | 43.1mm | 22.8mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CX480D5 Sensata-Crydom | 426 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | 660V | Bulk | 2001 | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | 10pF | - | - | 7.6mm | 5A | PC Pin | - | CE, CSA, UL, VDE | 660V | AC, Zero Cross | 5A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | - | 660V | 250A | - | Relay | 48V~660V | - | - | - | 15mA | 5A | - | 4kV | - | - | - | 25.4mm | 43.1mm | 25.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA4-CMXE100D10 Sensata-Crydom | 8 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | Bulk | 2009 | DRA | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | - | - | 53.7mm | 8A | Screw Terminal | - | - | - | DC | 8A | 100V | SPST-NO (1 Form A) x 4 | - | - | - | - | - | - | 4PST, SPST | 100V | 1 ms | 100V | 100A | - | Relay | 1V~100V | 8A | 10mOhms | - | - | 8A | 100V | 2.5kV | 1V | - | - | 60.1mm | 89.6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EZ240D12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | Bulk | 2009 | EZ | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -40°C | - | - | - | - | 12A | Quick Connect - 0.250 (6.3mm) | 280V | CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 12A | SPST | - | - | 280V | - | - | Relay | 24V~280V | - | - | - | 15mA | 12A | - | 4kV | - | - | - | 26.6mm | 66.5mm | 38mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DPA4111 Sensata-Crydom | 212 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 4 Leads | 16 | - | - | - | - | Tube | - | DPA | Active | Not Applicable | Solder | - | 80°C | -30°C | 2pF | - | - | - | 1A | PC Pin | 140V | CE, CSA, UL | 140V | AC, Zero Cross | 1A | 140V | SPST-NO (1 Form A) | - | - | - | - | 140V | 1A | SPST | - | - | 140V | - | - | Relay | 20V~140V | - | - | 35mA | 35mA | - | - | 3.75kV | - | 140V | 20V | 8.64mm | 21.6mm | 7.62mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A4850 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2011 | A48 | Active | Not Applicable | Screw | 60kOhm | 80°C | -40°C | - | - | - | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 660V | AC, Zero Cross | 50A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 50A | SPST | - | - | 530V | - | - | Relay | 80V~530V | - | - | - | 20mA | 50A | - | 4kV | - | - | 48V | 58.4mm | 45.7mm | 44.4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DC60S5 Sensata-Crydom | 169 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | - | DC60 | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | - | - | 5A | Screw Terminal | - | CE, CSA, UL | 60V | DC | 5A | 60V | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | 5A | SPST | 60V | - | 60V | - | - | Relay | 3V~60V | - | - | - | 2.2mA | - | 60V | 4kV | 3V | - | - | 22.9mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CWA2425 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Silver | - | Bulk | 2008 | CW24 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 58.4mm | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | 1GOhm | 1mA | 280V | 24V | - | 25A | SPST | - | - | 280V | 600A | - | Relay | 24V~280V | 25A | - | - | 6mA | 25A | - | 4kV | - | - | - | 33mm | 45.7mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HA4825 Sensata-Crydom | 48 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2001 | HA48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 500mW | 45.7mm | 25A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | AC, Zero Cross | 25A | 530V | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | 25A | SPST | - | - | 530V | - | - | Relay | 48V~530V | - | - | - | 10mA | - | - | - | - | - | - | 23mm | 58.4mm | 22.9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CKRA4820 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | 2008 | CKR48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | 20A | SPST | - | - | 530V | - | - | Relay | 48V~530V | - | - | - | 4mA | 20A | - | 4kV | - | - | - | 22.5mm | 99mm | 81.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DC200D60 Sensata-Crydom | 2412 |
| Datasheet | 4 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 17mOhm | 80°C | -30°C | - | - | - | - | 60A | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 60A | SPST | 150V | - | 150V | - | - | Relay | 1V~150V | - | 11mOhms | - | 12mA | 60A | 150V | 2.5kV | 7V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - |