- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DR4560D45R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2018 | DR45 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 45A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1210E-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | 1 | Active | - | Screw | - | - | - | - | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | Relay | 24V~140V | - | - | - | 10A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AO241R Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | Bulk | 2011 | AO | Obsolete | Not Applicable | PC Pin | - | 80°C | -30°C | - | - | 5A | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 1A | SPST | - | - | 280V | - | Relay | 24V~280V | - | - | 15mA | 1A | - | 2.5kV | - | 12.7mm | 24.1mm | 5.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() LVD75A40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 15mOhm | 80°C | -30°C | - | 19.8mm | 40A | Screw Terminal | - | - | - | DC | 40A | 75V | SPST-NO (1 Form A) | - | 75V | 3V | 40A | SPST | - | 150 ms | 75V | 120A | Relay | 3V~75V | 15mOhms | 12mA | 12mA | 40A | - | 2.5kV | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LVD75C60H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | - | 60A | Screw Terminal | - | - | - | DC | 60A | 75V | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 75V | - | Relay | 3V~75V | 10mOhms | 12mA | - | 60A | - | 2.5kV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR06D03 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | Bulk | 2013 | DR | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | 60V | 11mm | 3A | Screw Terminal | - | - | 60V | DC | - | 60V | SPST-NO (1 Form A) | - | - | - | 3A | SPST | 60V | - | 60V | - | - | 1V~60V | - | - | 11mA | 3A | 60V | 2.5kV | 1V | 73.5mm | 87.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D1D60K Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMA4875-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | CMA48 | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 75A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 530V | - | Relay | 48V~530V | - | - | - | 75A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GN350ELR Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | Bulk | 2010 | GN3 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DO061A-B Sensata-Crydom | 12 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | Bulk | - | DO | Active | Not Applicable | PC Pin | - | - | - | - | - | - | PC Pin | - | - | 60V | DC | 1A | 60V | SPST-NC (1 Form B) | 1GOhm | - | - | 1A | SPST | 9V | - | 60V | - | Relay | 3V~60V | - | - | - | - | 60V | 4kV | 3V | 12.7mm | 24.1mm | 24.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PMP6090WH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 42V~600V | - | - | - | 90A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSW2425FG Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2010 | CSW | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL240A30R-05 Sensata-Crydom | 15 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60D20C Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 17.6Ohm | 80°C | -30°C | - | - | 20A | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | Relay | 1V~48V | 15mOhm | - | - | - | 48V | - | 7V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() A2450E-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 50A | SPST | - | - | 280V | - | Relay | 24V~280V | - | - | 3mA | 50A | - | 4kV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CKRD6030P-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | CKR60 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LVD75A40H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | Bulk | - | LVD | Active | 1 (Unlimited) | Screw | 15mOhm | 80°C | -30°C | - | - | 40A | Screw Terminal | - | - | - | DC | 40A | 75V | SPST-NO (1 Form A) | - | 75V | 3V | 40A | SPST | - | - | 75V | 120A | Relay | 3V~75V | 15mOhms | 12mA | 12mA | 40A | - | 2.5kV | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MCSS1250AS Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | Bulk | 2007 | MCS | Not For New Designs | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | Relay | 90V~140V | - | 30mA | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84137180 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | 125A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR4560D45RJ Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2018 | DR45 | Active | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - |