- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL240A30-05 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24V~280V | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC1290DF Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~140V | - | 30mA | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CXE480D5R Sensata-Crydom | 43 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2010 | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | 7.6mm | - | PC Pin | - | - | - | AC | 5A | - | SPST-NO (1 Form A) | - | 5A | SPST | - | 100 μs | 660V | Relay | 48V~660V | - | - | 15mA | 5A | - | 4kV | - | - | - | 25.4mm | 43.1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DC200D10C Sensata-Crydom | 2374 |
| Datasheet | 4 Weeks | Chassis Mount, Panel, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 40mOhm | 80°C | -30°C | 200V | 44.5mm | 10A | Screw Terminal | - | CE, UL | - | DC | - | 150V | SPST-NO (1 Form A) | - | - | SPST | 150V | 75 μs | - | Relay | 1V~150V | 40mOhm | - | - | - | 150V | 2.5kV | 7V | - | - | 32.9mm | 58.2mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() D24110 Sensata-Crydom | 16 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2005 | 1-110/125A | Active | Not Applicable | Screw | - | 80°C | -40°C | - | 45.7mm | 110A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | 110A | SPST | - | - | 280V | Relay | 24V~280V | - | - | 3.4mA | 110A | - | 4kV | - | - | - | 23mm | 58.4mm | 45.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCPC1250D Sensata-Crydom | 2186 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | Bulk | 2008 | MCPC | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~140V | - | 30mA | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC2425W2VH Sensata-Crydom | 2775 |
| - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | Not Applicable | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12D4890-10 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | H12D | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HA4850GH Sensata-Crydom | 15 |
| Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2016 | HA48 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~530V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RPC2415 Sensata-Crydom | 2770 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | RPC | Active | Not Applicable | Screw | - | 80°C | -30°C | - | 2.0066mm | 15A | Screw Terminal | 240V | CE | 130V | AC, Proportional Control | - | 240V | SPST-NO (1 Form A) | 240V | 15A | SPST | - | - | - | Relay | 200V~240V | - | - | - | 15A | - | - | - | 240V | 200V | 58.3946mm | 45.6946mm | 45.7mm | 22.098mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CMRD4845P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | Bulk | 2009 | CMRD48 | Active | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~530V | - | 30mA | - | 45A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ED24F5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | Module | 4 | - | 28.349523g | Bulk | - | LifePlus ED | Active | 1 (Unlimited) | Plug | - | 80°C | -30°C | - | - | 5A | Plug In, Quick Connect - 0.187 (4.7mm) | 280V | IEC, cULus | - | AC | - | - | SPST-NO (1 Form A) | 280V | 5A | SPST | - | - | 280V | Relay | 24V~280V | - | - | - | 5A | - | 3.75kV | - | 280V | 24V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A1210-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | - | - | - | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 24V~140V | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84134210 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2012 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSE2410 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2003 | CSE | Active | - | Screw | - | 80°C | -40°C | - | - | 10A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | 10A | - | SPST-NO (1 Form A) | - | 10A | SPST | - | - | 280V | Relay | 24V~280V | - | - | 7mA | 10A | - | 4kV | - | - | - | 58.4mm | 45.7mm | 22.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CMA48125 Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | CMA48 | Not For New Designs | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 125A | - | SPST-NO (1 Form A) | - | 125A | SPST | - | - | 530V | Relay | 48V~530V | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCBC1225EL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 48V~140V | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84134101 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2010 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~660V | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCST2490CS Sensata-Crydom | 2556 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | Bulk | 2007 | MCS | Not For New Designs | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | 180V~280V | - | 30mA | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DR2260A20U Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2012 | DR22 | Active | Not Applicable | Screw | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 600V | SPST-NO (1 Form A) | 600V | - | SPST | - | - | - | Relay | 48V~600V | - | - | - | 20A | - | - | - | 600V | 48V | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free |