- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Turn On Delay Time | Max Output Voltage | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84134031 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2010 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24V~280V | - | - | - | 75A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12WD4850G Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCXE480D5R Sensata-Crydom | 39 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | Bulk | 2008 | MCX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | 10.2mm | 5A | PC Pin | - | - | AC | 5A | - | SPST-NO (1 Form A) | 280V | 12V | 5A | SPST | - | 660V | Relay | 48V~660V | - | - | 15mA | 5A | 4kV | 25.4mm | 43.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD6050KT-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRC3P60B4112 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GN350ASR Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | Bulk | 2010 | GN3 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 48V~530V | - | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LVD75C100H Sensata-Crydom | 2199 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 5mOhm | 80°C | -30°C | - | - | 100A | Screw Terminal | - | - | DC | 100A | 75V | SPST-NO (1 Form A) | - | - | 100A | SPST | - | 75V | Relay | 3V~75V | 5mOhms | 12mA | 12mA | 100A | 2.5kV | 22.9mm | 58.4mm | - | No | - | RoHS Compliant | - | ||
![]() DR4560D60RJ Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2018 | DR45 | Active | - | - | - | - | - | - | - | - | Spring Terminal | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~600V | - | - | - | 60A | - | - | - | - | - | - | - | - | ||
![]() DR4560D60J Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2018 | DR45 | Active | - | - | - | - | - | - | - | - | Spring Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~600V | - | - | - | 60A | - | - | - | - | - | - | - | - | ||
![]() EZE480A12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | Bulk | 2008 | EZ | Active | - | Quick Connect | - | 80°C | -40°C | 8pF | - | 12A | Quick Connect - 0.250 (6.3mm) | 660V | CSA, UL, VDE | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | 660V | Relay | 48V~660V | - | - | - | 12A | - | 24.1mm | 66.8mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() SPFE240A25 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | Bulk | 2008 | SPF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | PC Pin | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | Relay | 12V~280V | - | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GN050DSR Sensata-Crydom | 2330 |
| Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | - | Bulk | 2010 | GN0 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~530V | - | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D53TP25C-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | Tube | 2008 | 53TP | Active | Not Applicable | Screw | - | 80°C | -40°C | - | 35.4mm | 25A | Screw Terminal | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | 3PST | 20 μs | 530V | Relay | 48V~530V | - | 35mA | 35mA | 25A | 4kV | 79.7mm | 101.3mm | - | No | - | RoHS Compliant | - | ||
![]() D5D07L Sensata-Crydom | 2515 |
| Datasheet | 3 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2006 | 1-DCL | Not For New Designs | Not Applicable | Screw | 800mOhm | 80°C | -40°C | - | - | - | Screw Terminal | - | - | DC | 7A | - | SPST-NO (1 Form A) | - | - | - | SPST | - | 500V | Relay | 0V~500V | 800mOhms | 10.6mA | 10.6mA | 7A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425D3URH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850E3URH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | Relay | 48V~660V | - | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850E3VRH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | Relay | 48V~660V | - | - | - | 50A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWA24125P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Silver | Bulk | 2008 | CW24 | Active | - | Screw | - | - | - | - | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | Relay | 24V~280V | - | - | 6mA | 125A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425W3URH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | Relay | 24V~280V | - | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4825W3VRH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | - | Relay | 48V~660V | - | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - |