- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Circuit Arrangement | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Part Life Cycle Code | Pd - Power Dissipation | Rad Hardened | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Termination | Type | Color | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Circuit | Configuration | Number of Circuits | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Product Type | Forward Current-Max | Overall Height | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Input Signal | Overall Length | Output Circuit Type | Control Voltage | Product | Input Voltage | Product Category | IP Rating | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL100D20-24N Crydom | 39 |
| - | - | Crydom | - | 1 | - | - | Crydom | EL100D20-24N | + 80 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | EL | - | - | - | - | Relays | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 14 mA | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | 36.6 mm | 21.1 mm | 21.1 mm | - | ||
![]() DR6760A25P Crydom | In Stock | - | - | - | Crydom | - | 10 | - | AC/DC | Crydom | DR6760A25P | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | NOVA22 | 2 lbs | Bulk | DR67 | Cage Clamp | SSR | - | - | Relays | - | 25 A | - | Quick Connect | 265 VAC, 400 VDC | - | - | - | 3 | - | - | - | - | SSR - Solid State Relays | - | - | 277 VAC, 347 VAC, 380 VAC, 415 VAC | 1 mA to 4 mA | - | - | - | 48-600 VAC | - | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | IP20 | 111.5 mm | 147.8 mm | 67.5 mm | - | ||
![]() OAC15A Crydom | In Stock | - | - | CE, CSA, UL | - | - | - | - | - | Crydom | OAC15A | - | - | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 240 VAC | - | - | - | 1 | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | 15 VDC | - | - | - | - | - | - | ||
![]() PMP2450W Crydom | 14 | - | - | - | Crydom | - | 1 | - | DC | Crydom | PMP2450W | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | 58 W | - | - | Details | - | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | - | - | Relays | - | 50 A | - | Screw | 90-280 VAC | - | 1NO | - | 1 | - | - | - | - | SSR - Solid State Relays | - | - | 120 VAC, 240 VAC | 4 mA to 20 mA | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | - | - | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | 53.1 mm | 91.9 mm | 22.5 mm | - | ||
![]() DR2224D20UR Crydom | 45 | - | - | - | Crydom | - | 20 | - | - | Crydom | DR2224D20UR | + 80 C | - 40 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 9.150393 oz | Bulk | DR22 | - | SSR | - | - | Relays | - | - | - | Screw | - | Triac | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 8 mA to 15 mA | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 | 93.2 mm | 99.2 mm | 22.5 mm | - | ||
![]() HA4890-TP Crydom | In Stock | - | - | - | - | - | - | - | AC | Crydom | HA4890-TP | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 90 A | - | - | 48-530 VAC | SCR | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR6760D60RP Crydom | In Stock | - | - | - | Crydom | - | 5 | - | AC/DC | Crydom | DR6760D60RP | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | NOVA22 | 2.117 lbs | Bulk | DR67 | Cage Clamp | SSR | - | - | Relays | - | 60 A | - | Quick Connect | 60 VDC | - | - | - | 3 | - | - | - | - | SSR - Solid State Relays | - | - | 60 VDC | - | - | - | - | 48-600 VAC | - | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() PMP2490WP Crydom | 2037 |
| - | - | Crydom | - | 1 | - | DC | Crydom | PMP2490WP | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | 104 W | - | - | Details | - | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | - | - | Relays | - | 90 A | - | Screw | 90-280 VAC | - | 1NO | - | 1 | - | - | - | - | SSR - Solid State Relays | - | - | 120 VAC, 240 VAC | 4 mA to 20 mA | 90 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | - | - | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() A1202-B Crydom | In Stock | - | - | - | - | - | - | - | AC | Crydom | A1202-B | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 2 A | - | - | 24-140 VAC | SCR AC Switch | 1NC | - | 1 | - | - | - | - | - | - | - | 24 VAC, 120 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-1A06-TT Crydom | In Stock | - | - | - | - | 1 Form A | - | CRYDOM INC | - | Crydom Inc | G2-1A06-TT | - | - | Surface Mount | - | 1 | 18 Ω | - | - | - | - | MOSFET | 250(V) | Obsolete | - | No | 8.44 | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | 6 | - | - | AC/DC | - | SINGLE | - | - | - | DC | TRANSISTOR OUTPUT SSR | - | 0.03 A | - | - | 50(mA) | - | 3750(V) | 3750 V | - | - | - | - | - | 1.4(V) | - | - | - | - | - | - | ||
![]() G120D25V Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | -20C to 80C | Commercial | - | - | SCR | 140(V) | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | AC | - | - | - | - | - | DC | - | - | - | - | - | 34(mA) | - | 4000(V) | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - | ||
![]() 240D25 Crydom | In Stock | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | - | Opto 22 | 240D25 | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | Contact Manufacturer | - | - | 5.41 | - | Yes | - | - | - | - | - | - | - | 8541.40.95.00 | Solid State Relays | compliant | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | 22 mm | - | - | - | - | - | - | 57 mm | Back to Back SCR | 3 V | - | - | - | - | - | - | - | - | ||
![]() EL100D20-05 Crydom | In Stock | - | - | - | Crydom | - | 10 | - | - | Crydom | EL100D20-05 | + 80 C | - 30 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | EL | - | Controller | - | - | Relays | - | - | - | Quick Connect | - | MOSFET | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 27 mA | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | IP00 | 36.6 mm | 21.1 mm | 21.1 mm | - | ||
![]() CN100D24 Crydom | In Stock | - | - | - | Crydom | - | 20 | - | - | Crydom | CN100D24 | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | CN | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | DIN Mountable Sockets | - | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() HD60125K Crydom | In Stock | - | - | - | Crydom | - | 20 | - | AC/DC | Crydom | HD60125K | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2.642020 oz | - | HD60 | Screw Terminal | - | - | - | Relays | - | 125 A | - | - | 48-660 VAC | SCR | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 4-32 VDC | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | IP00 | - | - | - | - | ||
![]() PMP4825W Crydom | In Stock | - | - | - | Crydom | - | 1 | - | DC | Crydom | PMP4825W | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | 29 W | - | - | Details | - | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | - | - | Relays | - | 25 A | - | Screw | 345-530 VAC | - | 1NO | - | 1 | - | - | - | - | SSR - Solid State Relays | - | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | - | - | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() G2-DB02-SR Crydom | In Stock | - | - | - | - | - | - | CRYDOM INC | - | Crydom Inc | G2-DB02-SR | - | - | - | - | 1 | 13 Ω | - | - | - | - | - | - | Obsolete | - | - | 5.62 | Non-Compliant | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | DPST | - | TRANSISTOR OUTPUT SSR | - | 0.03 A | - | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CMD48110-10 Crydom | In Stock | - | - | - | - | - | - | - | DC | Crydom | CMD48110-10 | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 110 A | - | - | 48-530 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G280D10R Sensata Technologies – Crydom | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | -20C to 80C | Commercial | - | - | SCR | 280(V) | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | AC | - | - | - | - | - | DC | - | - | - | - | - | 34(mA) | - | 4000(V) | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - | ||
![]() 84130112 Sensata Technologies – Crydom | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Screw/DIN Rail | - | - | - | -20C to 80C | Commercial | - | - | - | 530(V) | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | AC | - | - | - | 35000(mA) | - | DC | - | - | - | - | - | 10(mA) | - | 4000(V) | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - |