- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Body Orientation | Brand | Contact Classification | Contact Materials | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Termination | Type | Gender | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Contact Gender | Output Voltage | Output Type | Circuit | Configuration | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Input Type | Optoelectronic Device Type | Family | Contact Termination | Contact Form | Thread Size | Product Type | Voltage - Load | Forward Current-Max | Overall Height | Nominal Output Voltage | Output Format | Input Current | Load Current | Shell Plating | Isolation Voltage-Max | Input Signal | Overall Length | Control Current | Output Circuit Type | Control Voltage | Product | Jaw Opening | Product Category | Strain Relief | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKRA2420E-10 Crydom | In Stock | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | CRYDOM INC | AC | - | ECE/EXCEL CELL ELECTRONIC CORP | CKRA2420E-10 | - | - | - | DIN Rail, Panel | - | 1 | - | - | 80 °C | -40 °C | - | ROHS COMPLIANT, PLASTIC PACKAGE-4 | - | Active | - | - | - | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 0, NC - 2 | Yes | - | Box Lug | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | Solid State Relays | compliant | 20 A | - | - | - | - | - | 24-280 VAC | SCR AC Switch | 1NO | - | 110V AC | 1 | - | - | AC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 81.3 mm | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | 4000 V | 18-36 VAC | 99 mm | 0.01 A | SCR | 18 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LND2475C Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 1 | - | AC/DC | - | Crydom | LND2475C | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 86.25 W | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 3.005342 oz | - | Bulk | LN | - | - | - | Screw Terminal/Clamp | - | - | - | - | Relays | - | 75 A | - | - | Screw | - | - | 24-280 VAC | SCR | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 16 mA | - | - | - | 4.8-32 VDC | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() EZE240A12RS Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2475P Crydom | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD48125PHT Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMP2425WPH Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 10 | - | DC | - | Crydom | PMP2425WPH | + 70 C | - | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | 29 W | - | - | - | - | - | Details | - | - | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | - | - | Screw Terminal | SSR | - | - | - | Relays | - | 25 A | - | - | Screw | - | - | 90-280 VAC | - | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 120 VAC, 240 VAC | - | 4 mA to 20 mA | 25 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | - | - | - | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | 53.1 mm | 91.9 mm | 22.5 mm | - | ||
![]() DRA1-SPFE380D25 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crydom | DRA1-SPFE380D25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC60D10CH Crydom | In Stock | - | - | - | Hockey Puck | - | - | - | Crydom | - | - | - | - | - | - | - | Sensata | - | + 100 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 2.539725 oz | - | - | - | - | - | - | - | Indicator | - | - | - | Relays | - | - | - | - | Screw | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | 11 mA to 14 mA | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | - | ||
![]() DR6760D75RP Crydom | In Stock | - | - | - | - | - | 28 | Straight | Crydom | (4/24)Signal | Beryllium Copper | - | 5 | - | AC/DC | - | Crydom | DR6760D75RP | + 70 C | - | - 40 C | DIN Rail | Cable | - | - | -65C to 200C | - | - | - | - | - | - | - | - | 40.28(mm) | - | No | - | Details | - | 20-28 | - | - | Crimp | NOVA22 | 2.117 lbs | 850VDC/600VAC | Bulk | DR67 | - | - | - | Cage Clamp | Circular | PL | - | - | Relays | - | 75 A | - | - | Quick Connect | 28(POS) | PIN | 60 VDC | - | - | - | - | 3 | - | 1(Port) | - | - | M83723 | - | - | - | SSR - Solid State Relays | - | - | - | 60 VDC | - | - | - | Passivated | - | 48-600 VAC | - | - | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | No | - | 100.83(mm) | - | - | - | - | ||
![]() PM6760D55RP Crydom | In Stock | - | - | - | - | - | 28 | Straight | Crydom | (4/24)Signal | Beryllium Copper | - | 10 | - | AC/DC | - | Crydom | PM6760D55RP | + 80 C | - | - 40 C | Panel | Cable | - | - | -65C to 200C | - | - | - | - | - | - | - | - | 40.28(mm) | - | No | - | Details | - | 20-28 | - | - | Crimp | NOVA22 | 6.695995 oz | 850VDC/600VAC | Bulk | PM67 | - | - | - | Cage Clamp | Circular | PL | - | - | Relays | - | 55 A | - | - | Quick Connect | 28(POS) | PIN | 48-600 VAC | - | - | - | - | - | - | 1(Port) | - | - | M83723 | 4 VDC to 32 VDC | - | - | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 40 mA | - | Passivated | - | 4-32 VDC | - | - | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | No | - | 34.8(mm) | - | - | - | - | ||
![]() PM6760A50RPH Crydom | In Stock | - | - | - | - | - | 7 | Straight | Crydom | 7Signal | Beryllium Copper | - | 10 | - | AC/DC | - | Crydom | PM6760A50RPH | + 80 C | - | - 40 C | Panel | Cable | - | - | -65C to 175C | - | - | - | - | - | - | - | Not Required(mm) | 24.99(mm) | - | No | - | Details | - | 11-99 | - | - | Crimp | NOVA22 | 6.695995 oz | 850VDC/600VAC | Bulk | PM67 | - | - | - | Cage Clamp | Circular | PL | - | - | Relays | - | 50 A | - | - | Quick Connect | 7(POS) | SKT | 48-600 VAC | - | - | - | - | - | - | 1(Port) | - | - | MS | 90 VAC to 280 VAC | - | - | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | - | - | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | No | - | 32.87(mm) | - | - | - | Not Required(mm) | ||
![]() PM6760D55RPH Crydom | 2443 |
| - | - | - | - | - | - | Crydom | - | - | - | 10 | - | AC/DC | - | Crydom | PM6760D55RPH | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | - | - | Cage Clamp | SSR | - | - | - | Relays | - | 55 A | - | - | Quick Connect | - | - | 48-600 VAC | - | - | - | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | - | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 40 mA | - | - | - | 4-32 VDC | - | - | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() GA3-12D45R Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR4560D45RP Crydom | 2874 |
| - | - | - | - | - | - | Crydom | - | - | - | 12 | - | DC | - | Crydom | DR4560D45RP | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | - | - | - | Screw Terminal | - | - | - | - | Relays | - | 45 A | - | - | Screw | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | - | - | 3/8in | SSR - Solid State Relays | - | - | - | 600 VAC | - | 15 mA | - | - | - | 4-32 VDC | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | - | ||
![]() DR4560A45J Crydom | 2851 |
| - | - | - | - | - | - | Crydom | - | - | - | 12 | - | - | - | Crydom | DR4560A45J | + 80 C | - | - 40 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | - | - | - | - | G Clamp | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | 4 mA | - | - | - | - | - | - | - | - | Solid State Relays | 60mm | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | - | ||
![]() LND4475 Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 20 | - | AC/DC | -- | Crydom | LND4475 | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 86.25 W | - | - | - | - | - | Details | - | - | - | - | - | - | 3.005342 oz | - | Bulk | * | - | - | Active | Screw Terminal/Clamp | Indicator | - | - | - | Relays | - | 75 A | - | - | Screw | - | - | 48-528 VAC | SCR | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | - | 27 mA | - | - | - | 4.8-32 VDC | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP00 | - | 17.9 mm | 57.2 mm | 44.5 mm | - | ||
![]() A2440-TP Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Crydom | A2440-TP | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 40 A | - | - | - | - | - | 24-280 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2224D30U Sensata-Crydom | In Stock | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | DR22 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM6760A25P Crydom | 2876 |
| - | - | DIP-14 | - | - | - | CTS Electronic Components | - | - | 55 % | 50 | - | AC/DC | - | CTS | PM6760A25P | + 70 C | - | - 20 C | Panel | Panel Mount | - | - | - | - | - | - | - | MXO45-3C-22.1184MHZ MXO45-3C-22M118400 960-0001-0074C | - | - | - | - | - | - | - | Details | - | - | 5.5 V | 4.5 V | - | NOVA22 | 0.133142 oz | - | Bulk | MXO45 | - | - | - | Cage Clamp | SSR | - | - | - | Oscillators | - | 20 mA | 22.1184 MHz | 50 PPM | Radial | - | - | 48-600 VAC | - | - | - | - | - | 50 pF | - | - | - | - | 90 VAC to 280 VAC | - | - | Standard Oscillators | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | HCMOS, TTL | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | - | - | - | - | Three Phase Relays | - | Standard Clock Oscillators | - | - | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
![]() G2-AB01-TT Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | - | Crydom Inc | G2-AB01-TT | - | - | - | - | - | 2 | 24 Ω | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8.44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0.03 A | - | - | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |