- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Pd - Power Dissipation | RoHS | Shaft Type | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Subcategory | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Contact Termination | Terminal Type | Product Type | Depth Behind Panel | Nominal Output Voltage | Input Current | Load Current | Input Signal | Product | Input Voltage | Product Category | Contacts | Bearings | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LND2425C Crydom | 36098453 |
| - | - | Crydom | 1 | AC/DC | Crydom | LND2425C | + 80 C | - 40 C | Panel | Panel Mount | - | 32.5 W | Details | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | Relays | 25 A | Screw | 24-280 VAC | SCR | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | 4.8-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2450C Crydom | 2595 |
| - | - | Crydom | 1 | AC/DC | Crydom | LND2450C | + 80 C | - 40 C | Panel | Panel Mount | - | 62.5 W | Details | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | Relays | 50 A | Screw | 24-280 VAC | SCR | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | 4.8-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND4425 Crydom | In Stock | - | - | - | Crydom | 20 | AC/DC | Crydom | LND4425 | + 80 C | - 40 C | Panel | Panel Mount | - | 32.5 W | Details | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | Relays | 25 A | Screw | 48-528 VAC | SCR | - | - | - | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | 27 mA | - | 4.8-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PM6760A60P Crydom | In Stock | - | - | - | Crydom | 10 | AC/DC | Crydom | PM6760A60P | + 80 C | - 40 C | Panel | Panel Mount | - | - | Details | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PM6760A60PH Crydom | In Stock | - | - | - | Crydom | 10 | AC/DC | Crydom | PM6760A60PH | + 80 C | - 40 C | Panel | Panel Mount | - | - | Details | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PM6760A50PH Crydom | 2994 |
| - | - | Crydom | 10 | AC/DC | Crydom | PM6760A50PH | + 80 C | - 40 C | Panel | Panel Mount | - | - | Details | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | SSR | Relays | 50 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PMP6025WPH Crydom | In Stock | - | - | - | Crydom | 1 | DC | Crydom | PMP6025WPH | + 70 C | - 25 C | Surface | Panel Mount | - | 29 W | Details | - | NOVA22 | 2.598280 oz | - | - | PMP | Screw Terminal | SSR | Relays | 25 A | Screw | 420-600 VAC | - | 1NO | 1 | - | - | SSR - Solid State Relays | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 25 A | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR4560A60J Crydom | 2795 |
| - | - | Crydom | 12 | AC/DC | Crydom | DR4560A60J | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 1.076 lbs | - | - | DR45 | Spring Terminal | - | Relays | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | SSR - Solid State Relays | - | 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | IP20 | - | - | - | ||
![]() DR4560A60PJ Crydom | 2868 |
| - | - | Crydom | 12 | AC/DC | Crydom | DR4560A60PJ | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 1.076 lbs | - | - | DR45 | Spring Terminal | - | Relays | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | SSR - Solid State Relays | - | 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | IP20 | - | - | - | ||
![]() DR4560D45PJ Crydom | In Stock | - | - | - | Crydom | 12 | DC | Crydom | DR4560D45PJ | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 1.076 lbs | - | - | DR45 | Spring Terminal | - | Relays | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | SSR - Solid State Relays | - | 600 VAC | 15 mA | - | 4-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | IP20 | - | - | - | ||
![]() PM6760D50P Crydom | 2922 |
| - | - | Crydom | 10 | AC/DC | Crydom | PM6760D50P | + 80 C | - 40 C | Panel | Panel Mount | - | - | Details | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | SSR | Relays | 50 A | Quick Connect | 48-600 VAC | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | 4-32 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | IP20 | 54.7 mm | 91.8 mm | 67.5 mm | ||
![]() PM6760A55P Crydom | 2531 |
| - | - | Crydom | 10 | AC/DC | Crydom | PM6760A55P | + 80 C | - 40 C | Panel | Panel Mount | - | - | Details | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | SSR | Relays | 55 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR6760A25RP Crydom | In Stock | - | - | - | Crydom | 10 | AC/DC | Crydom | DR6760A25RP | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 2 lbs | - | Bulk | DR67 | Cage Clamp | SSR | Relays | 25 A | Quick Connect | 265 VAC, 400 VDC | - | - | 3 | - | - | SSR - Solid State Relays | - | 277 VAC, 347 VAC, 380 VAC, 415 VAC | - | - | 48-600 VAC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR6760A60P Crydom | 2128 |
| - | - | Crydom | 5 | AC/DC | Crydom | DR6760A60P | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 2.117 lbs | - | Bulk | DR67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 265 VAC, 400 VDC | - | - | 3 | - | - | SSR - Solid State Relays | - | 277 VAC, 347 VAC, 380 VAC, 415 VAC | - | - | 48-600 VAC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR6760D60P Crydom | In Stock | - | - | - | Crydom | 5 | AC/DC | Crydom | DR6760D60P | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 2.117 lbs | - | Bulk | DR67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 60 VDC | - | - | 3 | - | - | SSR - Solid State Relays | - | 60 VDC | 600 uA to 2.8 mA | - | 48-600 VAC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | IP20 | 127 mm | 147.8 mm | 67.5 mm | ||
![]() DR6760D75P Crydom | In Stock | - | - | - | Crydom | 5 | AC/DC | Crydom | DR6760D75P | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 2.117 lbs | - | Bulk | DR67 | Cage Clamp | SSR | Relays | 75 A | Quick Connect | 60 VDC | - | - | 3 | - | - | SSR - Solid State Relays | - | 60 VDC | - | - | 48-600 VAC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR10D10 Crydom | 70 |
| - | CSA, IEC, UL | - | - | - | ABB | CP410B-01 | + 80 C | - 30 C | - | DIN Rail Mount | Maintained | - | - | - | - | - | - | - | SeriesOne DR | - | Indicator | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.65 | - | 9 mA to 11 mA | - | - | Solid State Relays | - | - | 1NC | - | IP66, IP67, IP69K | 83.7 mm | 87.6 mm | 11 mm | ||
![]() DR2224D30UR Crydom | 67 |
| - | CE | Crydom | 20 | - | Dynapar | HS35R06008472 | + 80 C | - 40 C | - | Hollowshaft | - | - | Yes | Hollow | - | 9.150393 oz | -40 to 85 Degrees C | Bulk | DR22 | 10 Pin Connector | SSR | Relays | - | Screw | 5~26 VDC | Differential | - | - | - | - | SSR - Solid State Relays | - | - | 8 mA to 15 mA | - | - | Solid State Relays | 5~26 VDC | Solid State Relays - Industrial Mount | - | Yes | IP67 | 93.2 mm | 99.2 mm | 22.5 mm | ||
![]() PMP2490WPH Crydom | In Stock | - | - | - | Crydom | 10 | DC | Miscellaneous | PMP2490WPH | + 70 C | - 25 C | Surface | Panel Mount | - | 104 W | Details | - | NOVA22 | 2.598280 oz | - | - | PMP | Screw Terminal | SSR | Relays | 90 A | Screw | 90-280 VAC | - | 1NO | 1 | - | - | SSR - Solid State Relays | - | 120 VAC, 240 VAC | 4 mA to 20 mA | 90 A | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR4560A60 Crydom | In Stock | - | - | - | Crydom | 12 | AC/DC | Crydom | DR4560A60 | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | - | Details | - | NOVA22 | 1.076 lbs | - | - | DR45 | Screw Terminal | Indicator | Relays | 45 A | Screw | 600 VAC | SCR AC Switch | 1NO | - | - | - | SSR - Solid State Relays | - | 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | IP20 | 154.4 mm | 111.5 mm | 45 mm |