- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Circuit Arrangement | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | On-state Resistance-Max | Output Device | Output Voltage (Max) | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Rad Hardened | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Termination | Type | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Circuit | Configuration | Number of Circuits | Output Current | Input Type | Optoelectronic Device Type | Contact Termination | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Input Signal | Product | Input Voltage | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2425T-10 Crydom | In Stock | - | - | - | - | - | Crydom | - | 1 | - | - | Sensata | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Series 1 | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | 3.4 mA to 30 mA | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() PMP4825WPH Crydom | In Stock | - | - | - | - | - | Crydom | - | 1 | - | DC | GE - General Electric | PMP4825WPH | + 70 C | - | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | 29 W | - | - | - | Details | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | - | Relays | - | 45 A | - | Screw | 345-530 VAC | - | 1NO | - | 1 | - | - | - | - | SSR - Solid State Relays | - | - | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 25 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | ||
![]() DR4560D45J Crydom | 2896 |
| - | - | - | - | Crydom | - | 12 | - | DC | Crydom | DR4560D45J | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 1.076 lbs | - | DR45 | Spring Terminal | - | - | Relays | - | 45 A | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 600 VAC | 15 mA | - | - | - | 4-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 | ||
![]() G2-1B01-TT Crydom | In Stock | - | - | - | - | - | - | 1 Form B | - | CRYDOM INC | - | Crydom Inc | G2-1B01-TT | - | - | - | Surface Mount | - | 1 | 20 Ω | MOSFET | 350(V) | - | Obsolete | - | - | No | 8.23 | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | 6 | - | - | - | - | SINGLE | - | 330(mA) | DC | TRANSISTOR OUTPUT SSR | - | - | - | 0.03 A | - | - | 50(mA) | - | 3750(V) | 3750 V | - | - | 1.4(V) | - | - | ||
![]() EL100D20-24 Sensata-Crydom | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | EL | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 3 V ~ 100 V | - | 13 mOhms | - | - | 20 A | - | - | - | - | - | - | - | ||
![]() EL100D20-24N Sensata-Crydom | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | EL | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 3 V ~ 100 V | - | 13 mOhms | - | - | 20 A | - | - | - | - | - | - | - | ||
![]() HD4850FS-10 Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN100D24 Sensata-Crydom | 65 | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | CN | - | - | - | - | - | - | - | PC Pin | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 100 V | - | - | - | - | 6 A | - | - | - | - | - | - | - | ||
![]() H12D4825K-10 Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H12WD48125PH-7153 Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LND2425C Crydom | 36098453 |
| - | - | - | - | Crydom | - | 1 | - | AC/DC | Crydom | LND2425C | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | 32.5 W | - | - | - | Details | - | 3.005342 oz | Bulk | LN | Screw Terminal/Clamp | - | - | Relays | - | 25 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() LND2450C Crydom | 2595 |
| - | - | - | - | Crydom | - | 1 | - | AC/DC | Crydom | LND2450C | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | 62.5 W | - | - | - | Details | - | 3.005342 oz | Bulk | LN | Screw Terminal/Clamp | - | - | Relays | - | 50 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() LND4425 Crydom | In Stock | - | - | - | - | - | Crydom | - | 20 | - | AC/DC | Crydom | LND4425 | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | 32.5 W | - | - | - | Details | - | 3.005342 oz | Bulk | LN | Screw Terminal/Clamp | - | - | Relays | - | 25 A | - | Screw | 48-528 VAC | SCR | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | 27 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() PM6760A60P Crydom | In Stock | - | - | - | - | - | Crydom | - | 10 | - | AC/DC | Crydom | PM6760A60P | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | - | Relays | - | 60 A | - | Quick Connect | 48-600 VAC | - | - | - | - | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() PM6760A60PH Crydom | In Stock | - | - | - | - | - | Crydom | - | 10 | - | AC/DC | Crydom | PM6760A60PH | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | - | Relays | - | 60 A | - | Quick Connect | 48-600 VAC | - | - | - | - | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() PM6760A50PH Crydom | 2994 |
| - | - | - | - | Crydom | - | 10 | - | AC/DC | Crydom | PM6760A50PH | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | - | Relays | - | 50 A | - | Quick Connect | 48-600 VAC | - | - | - | - | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | ||
![]() PMP6025WPH Crydom | In Stock | - | - | - | - | - | Crydom | - | 1 | - | DC | Crydom | PMP6025WPH | + 70 C | - | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | 29 W | - | - | - | Details | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | - | Relays | - | 25 A | - | Screw | 420-600 VAC | - | 1NO | - | 1 | - | - | - | - | SSR - Solid State Relays | - | - | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 25 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | ||
![]() DR4560A60J Crydom | 2795 |
| - | - | - | - | Crydom | - | 12 | - | AC/DC | Crydom | DR4560A60J | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 1.076 lbs | - | DR45 | Spring Terminal | - | - | Relays | - | 45 A | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 | ||
![]() DR4560A60PJ Crydom | 2868 |
| - | - | - | - | Crydom | - | 12 | - | AC/DC | Crydom | DR4560A60PJ | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 1.076 lbs | - | DR45 | Spring Terminal | - | - | Relays | - | 45 A | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 | ||
![]() DR4560D45PJ Crydom | In Stock | - | - | - | - | - | Crydom | - | 12 | - | DC | Crydom | DR4560D45PJ | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Details | NOVA22 | 1.076 lbs | - | DR45 | Spring Terminal | - | - | Relays | - | 45 A | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 600 VAC | 15 mA | - | - | - | 4-32 VDC | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 |