- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Body Orientation | Brand | Circuit Arrangement | Contact Classification | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Package Description | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Termination Method | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Pbfree Code | Termination | Type | Gender | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Number of Contacts | Contact Gender | Output Voltage | Output Type | Circuit | Configuration | Number of Circuits | Number of Ports | Output Current | Input Type | Optoelectronic Device Type | Family | Contact Termination | Product Type | Voltage - Load | Forward Current-Max | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Drive Size | Shell Plating | Isolation Voltage-Max | Drive Type | Input Signal | Overall Length | Product | Input Voltage | Product Category | Strain Relief | IP Rating | Product Length (mm) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM6760D60RPH Crydom | In Stock | - | - | - | - | - | 39 | Straight | Crydom | - | (2/37)Signal | Beryllium Copper | 10 | - | AC/DC | Crydom | PM6760D60RPH | + 80 C | - | - 40 C | Panel | Cable | - | - | -65C to 200C | - | - | - | - | - | - | - | - | - | - | 40.28(mm) | - | No | - | Details | - | 20-39 | Crimp | NOVA22 | 6.695995 oz | 850VDC/600VAC | Bulk | PM67 | - | Cage Clamp | Circular | PL | - | - | Relays | - | 60 A | - | Quick Connect | 39(POS) | PIN | 48-600 VAC | - | - | - | - | 1(Port) | - | - | - | M83723 | 4 VDC to 32 VDC | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | Passivated | - | - | 4-32 VDC | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | No | - | 100.83(mm) | - | - | - | ||
![]() PM6760A25PH Crydom | In Stock | - | - | - | - | - | 24 | Straight | Crydom | - | 24Signal | Beryllium Copper | 10 | - | AC/DC | Crydom | PM6760A25PH | + 80 C | - | - 40 C | Panel | Cable | - | - | -65C to 200C | - | - | - | - | - | - | - | - | - | - | 34.54(mm) | - | No | - | Details | - | 16-24 | Crimp | NOVA22 | 6.695995 oz | 850VDC/600VAC | Bulk | PM67 | - | Cage Clamp | Circular | PL | - | - | Relays | - | 25 A | - | Quick Connect | 24(POS) | PIN | 48-600 VAC | - | - | - | - | 1(Port) | - | - | - | M83723 | 90 VAC to 280 VAC | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | Passivated | - | - | 90-280 VAC, 90-280 VDC | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | No | - | 34.8(mm) | - | - | - | ||
![]() DR4560A45RP Crydom | 2935 |
| - | - | - | - | - | - | Crydom | - | - | - | 12 | SENSATA TECHNOLOGIES INC | AC/DC | Crydom | DR4560A45RP | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.73 | Details | - | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | - | Screw Terminal | - | - | - | - | Relays | compliant | 45 A | - | Screw | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | SSR - Solid State Relays | - | - | 600 VAC | 4 mA | - | - | 1 in | - | - | 6 Point Socket | 90-280 VAC, 90-280 VDC | 82 mm | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | ||
![]() CSE2425F Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Crydom | CSE2425F | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RELICON KH100 | - | Blade Terminal | - | - | - | - | - | - | 25 A | - | - | - | - | 24-280 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | - | 15-32 VDC | - | - | - | - | - | - | - | - | - | - | ||
![]() PMP6050W Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 1 | - | DC | Crydom | PMP6050W | + 70 C | - | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 58 W | - | - | - | - | Non-Compliant | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | Relays | - | 50 A | - | Screw | - | - | 420-600 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 50 A | - | - | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PMP4890WH Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 1 | - | DC | Johnson Controls | S353AA-1C | + 70 C | - | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 104 W | - | - | - | - | Details | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | Relays | - | 90 A | - | Screw | - | - | 345-530 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 90 A | - | - | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() DR4560A60RP Crydom | 2470 |
| - | - | - | - | - | - | Crydom | - | - | - | 12 | - | AC/DC | Crydom | DR4560A60RP | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | - | Screw Terminal | Indicator | - | - | - | Relays | - | 45 A | - | Screw | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 600 VAC | 4 mA | - | - | - | - | - | - | 90-280 VAC, 90-280 VDC | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | 154.4 mm | 111.5 mm | 45 mm | ||
![]() HD4850PHT Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS11-D2W202F Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR2224D20U Sensata-Crydom | 30 | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | DR22 | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD6090-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Crydom | CMD6090-10 | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 90 A | - | - | - | - | 48-660 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | - | - | ||
![]() DR4560D60PJ Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 12 | - | DC | Crydom | DR4560D60PJ | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | - | Spring Terminal | - | - | - | - | Relays | - | 45 A | - | - | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 600 VAC | 15 mA | - | - | - | - | - | - | 4-32 VDC | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | ||
![]() D1210GSH Crydom | In Stock | - | - | - | - | - | - | - | - | 1 Form A | - | - | - | CRYDOM INC | - | Crydom Inc | D1210GSH | - | - | - | - | - | - | - | -40C to 80C | Commercial | - | - | SCR | 280(V) | - | - | - | Lifetime Buy | - | - | - | No | 5.63 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | AC | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | 20(mA) | - | 4000(V) | - | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - | - | ||
![]() G480D50R Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | -20C to 80C | Commercial | - | - | SCR | 480(V) | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | AC | - | - | - | - | - | DC | - | - | - | - | - | - | - | 34(mA) | - | 4000(V) | - | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - | - | ||
![]() G2-AB02-TT Crydom | In Stock | - | - | - | - | - | - | - | - | 1 Form A/B | - | - | - | CRYDOM INC | - | Crydom Inc | G2-AB02-TT | - | - | - | Surface Mount | - | 2 | 13 Ω | - | - | - | - | MOSFET | 250(V) | - | - | DIP SMD | Obsolete | - | - | - | No | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | 8 | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | 200(mA) | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.03 A | - | 50(mA) | - | 3750(V) | - | - | 3750 V | - | - | - | - | 1.4(V) | - | - | - | - | - | - | - | ||
![]() CSW2410F Crydom | In Stock | - | - | - | - | - | - | - | ITT Cannon | - | - | - | 1 | - | - | ITT Cannon | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | CSW | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 10 mA | - | - | - | - | - | - | - | - | Solid State Relays | - | Circular MIL Spec Connector | - | IP00 | - | - | - | - | ||
![]() PMP6090WPH Crydom | In Stock | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | DC | Glenair | PMP6090WPH | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Screw Terminal | Gasket | - | - | - | Circular Connectors | - | 90 A | - | - | - | - | 420-600 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 90 A | - | - | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | Accessories | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | ||
![]() DR4560A60R Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 12 | - | AC/DC | Crydom | DR4560A60R | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | - | Screw Terminal | - | - | - | - | Relays | - | 45 A | - | Screw | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 600 VAC | 4 mA | - | - | - | - | - | - | 90-280 VAC, 90-280 VDC | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | ||
![]() 4D2425-B Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | Crydom Inc | 4D2425-B | - | - | - | - | - | 1 | - | - | - | 80 °C | -40 °C | - | - | - | ROHS COMPLIANT, PLASTIC PACKAGE-4 | - | Active | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LND4450CH Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | 20 | - | AC/DC | Crydom | LND4450CH | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 W | - | - | - | - | Details | - | - | - | - | 3.005342 oz | - | Bulk | LN | - | Screw Terminal/Clamp | - | - | - | - | Relays | - | 50 A | - | Screw | - | - | 48-528 VAC | SCR | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | 27 mA | - | - | - | - | - | - | 4.8-32 VDC | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - |