- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Body Orientation | Brand | Contact Classification | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Pd - Power Dissipation | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Termination Method | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Pbfree Code | Termination | Type | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Number of Contacts | Contact Gender | Capacitor Type | Output Voltage | Output Type | Circuit | Configuration | Number of Circuits | Number of Ports | Positive Tolerance | Negative Tolerance | Optoelectronic Device Type | Family | Contact Termination | Product Type | Forward Current-Max | Nominal Output Voltage | Input Current | Load Current | Shell Plating | Isolation Voltage-Max | Input Signal | Product | Product Category | Strain Relief | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM6760A25RP Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 10 | - | AC/DC | Crydom | PM6760A25RP | - | + 80 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | - | - | - | - | Relays | - | - | 25 A | - | Quick Connect | - | - | - | 48-600 VAC | - | - | - | - | - | - | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() HA4840 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AC | Crydom | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | 48-530 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | - | - | ||
![]() PM6760A30RPH Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 10 | - | AC/DC | Crydom | PM6760A30RPH | - | + 80 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | - | - | - | - | Relays | - | - | 30 A | - | Quick Connect | - | - | - | 48-600 VAC | - | - | - | - | - | - | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() PMP4850W Crydom | 2999 |
| - | - | - | - | - | - | Crydom | - | - | 10 | - | DC | Crydom | PMP4850W | - | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | Details | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | 50 A | - | Screw | - | - | - | 345-530 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | 53.1 mm | 91.9 mm | 22.5 mm | - | ||
![]() CMD6025-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | Crydom | CMD6025-10 | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | 48-660 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | - | ||
![]() CMD6075-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | DC | Crydom | CMD6075-10 | - | - | - | Surface | - | 1 | - | 80 °C | -40 °C | PLASTIC PACKAGE-4 | - | Not Recommended | - | - | - | - | 5.74 | Non-Compliant | Yes | - | - | - | - | - | - | - | Yes | Screw Terminal | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | compliant | 75 A | - | - | - | - | - | 48-660 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | TRIGGER OUTPUT SSR | - | - | - | 0.03 A | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | 4000 V | 4-32 VDC | - | - | - | - | - | - | - | - | - | ||
![]() CMD60125-10 Crydom | In Stock | - | - | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | - | DC | Crydom | CMD60125-10 | PCMT369 | - | - | Surface | - | - | - | 105 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | RATED AC VOLTAGE(V) : 220 | - | 0.1uF | - | BULK | - | 125 A | IEC60384-2 | - | - | - | FILM CAPACITOR | 48-660 VAC | SCR AC Switch | 1NO | - | 1 | - | 10 | 10 | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | - | ||
![]() PMP6050WP Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 10 | - | DC | Crydom | PMP6050WP | - | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | Details | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | 50 A | - | Screw | - | - | - | 420-600 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 50 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() PM6760D25P Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 10 | - | AC/DC | Crydom | PM6760D25P | - | + 80 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | - | - | - | - | Relays | - | - | 25 A | - | Quick Connect | - | - | - | 48-600 VAC | - | - | - | - | - | - | - | - | - | 4 VDC to 32 VDC | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | 4-32 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | IP20 | - | 54.7 mm | 91.8 mm | 67.5 mm | - | ||
![]() D1210H Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | - | - | - | Sensata | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 7 mA to 12 mA | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() DR6760D30P Crydom | 2970 |
| - | - | - | - | 41 | Straight | Crydom | 41Signal | Beryllium Copper | 10 | - | AC/DC | Crydom | DR6760D30P | - | + 80 C | - 40 C | DIN Rail | Cable | - | -65C to 200C | - | - | - | - | - | - | - | 40.28(mm) | No | - | Details | - | 20-41 | Crimp | NOVA22 | 2 lbs | 850VDC/600VAC | Bulk | DR67 | - | Cage Clamp | Circular | PL | - | - | - | Relays | - | - | 30 A | - | Quick Connect | 41(POS) | PIN | - | 60 VDC | - | - | - | 3 | 1(Port) | - | - | - | M83723 | - | SSR - Solid State Relays | - | 60 VDC | - | - | Passivated | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | No | - | 100.83(mm) | - | - | - | - | ||
![]() PM6760A75PH Crydom | In Stock | - | - | - | - | - | 2 | Straight | Crydom | 2Signal | Beryllium Copper | 10 | - | AC/DC | Crydom | PM6760A75PH | - | + 80 C | - 40 C | Panel | Jam Nut | - | -65C to 175C | - | - | - | - | - | - | 31.75(mm) | 34.93(mm) | No | - | Details | - | 11-2 | Crimp | NOVA22 | 6.695995 oz | 850VDC/600VAC | Bulk | PM67 | - | Cage Clamp | Circular | RCP | - | - | - | Relays | - | - | 75 A | - | Quick Connect | 2(POS) | SKT | - | 48-600 VAC | - | - | - | - | 1(Port) | - | - | - | MS | 90 VAC to 280 VAC | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | No | - | 33.22(mm) | - | - | - | 31.75(mm) | ||
![]() PM6760A25RPH Crydom | 2959 |
| - | - | - | - | 10 | Straight | Crydom | 10Signal | Beryllium Copper | 10 | - | AC/DC | Crydom | PM6760A25RPH | - | + 80 C | - 40 C | Panel | Jam Nut | - | -65C to 175C | - | - | - | - | - | - | 34.93(mm) | 38.1(mm) | No | - | Details | - | 13-98 | Crimp | NOVA22 | 6.695995 oz | 850VDC/600VAC | Bulk | PM67 | - | Cage Clamp | Circular | RCP | - | - | - | Relays | - | - | 25 A | - | Quick Connect | 10(POS) | PIN | - | 48-600 VAC | - | - | - | - | 1(Port) | - | - | - | MS | 90 VAC to 280 VAC | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | No | - | 33.22(mm) | - | - | - | 34.93(mm) | ||
![]() DR2224D30U Crydom | 30 | - | - | - | - | - | - | - | Crydom | - | - | 20 | - | - | Crydom | DR2224D30U | - | + 80 C | - 40 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 9.150393 oz | - | Bulk | DR22 | - | - | SSR | - | - | - | - | Relays | - | - | - | - | Screw | - | - | - | - | Triac | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 8 mA to 15 mA | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | IP20 | - | 93.2 mm | 99.2 mm | 22.5 mm | - | ||
![]() DR2224D20U Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 20 | - | - | Crydom | DR2224D20U | - | + 80 C | - 40 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 9.150393 oz | - | Bulk | DR22 | - | - | SSR | - | - | - | - | Relays | - | - | - | - | Screw | - | - | - | - | Triac | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 8 mA to 15 mA | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | IP20 | - | 93.2 mm | 99.2 mm | 22.5 mm | - | ||
![]() PMP2450WH Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 1 | - | DC | Crydom | PMP2450WH | - | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | Details | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | 50 A | - | Screw | - | - | - | 90-280 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | 120 VAC, 240 VAC | 4 mA to 20 mA | - | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | 53.1 mm | 91.9 mm | 22.5 mm | - | ||
![]() PMP4825WP Crydom | 2868 |
| - | - | - | - | - | - | Crydom | - | - | 10 | - | DC | Crydom | PMP4825WP | - | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | 29 W | - | - | - | - | Details | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | 25 A | - | Screw | - | - | - | 345-530 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 25 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() PMP4850WPH Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | - | 1 | - | DC | Crydom | PMP4850WPH | - | + 70 C | - 25 C | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | Details | - | - | - | NOVA22 | 2.598280 oz | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | 50 A | - | Screw | - | - | - | 345-530 VAC | - | 1NO | - | 1 | - | - | - | - | - | - | SSR - Solid State Relays | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 50 A | - | - | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() 4D2490 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | Crydom Inc | 4D2490 | - | - | - | - | - | 1 | - | 80 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | - | Active | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ED10C10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crydom | ED10C10 | - | + 80 C | - 30 C | - | Socket Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ED | - | - | Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 8 mA to 13 mA | - | - | - | - | Solid State Relays | - | - | - | - | 27.9 mm | 29 mm | 12.7 mm | - |