- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | CoilResistance | Contact Materials | Mfr | Package | Product Status | Turn Off Delay Time | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Max Output Voltage | Max Surge Current | Relay Type | Switching Voltage | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Switching Current | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWD2410P Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Silver | - | - | - | - | Bulk | 2008 | CW24 | Active | Not Applicable | Screw | - | - | - | - | - | - | 10A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | - | 24V~280V | - | - | - | 10mA | 10A | - | - | - | - | - | - | 33mm | 58.4mm | 45.7mm | - | - | RoHS Compliant | - | ||
![]() D2450 Sensata-Crydom | 7 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | 1.5kOhm | - | - | - | - | - | Bulk | 2000 | 1 | Active | Not Applicable | Screw | 1.5kOhm | 80°C | -40°C | - | 500mW | 45.7mm | 50A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 50A | SPST | - | - | 280V | 625A | Relay | 280V | 24V~280V | - | - | - | 20mA | 50A | - | 4kV | - | 280V | 50A | 24V | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EZE240D12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | - | - | Bulk | - | EZ | Active | Not Applicable | Quick Connect | - | 80°C | -40°C | 8pF | - | - | 12A | Quick Connect - 0.250 (6.3mm) | 280V | CSA, UL, VDE | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 12A | SPST | - | - | 280V | - | Relay | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | 24.1mm | 66.8mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() DO061B-B Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | - | - | - | - | - | 50 μs | Bulk | 2008 | DO | Active | Not Applicable | PC Pin | - | 80°C | -30°C | - | - | - | - | PC Pin | - | - | 60V | DC | 6.3mm | 1A | 60V | SPST-NC (1 Form B) | 1GOhm | 200μA | 60V | 3V | 1A | SPST | 9V | 150 μs | 60V | 5A | Relay | - | 3V~60V | 1A | - | - | - | 1A | 60V | 4kV | 3V | - | - | - | 12.7mm | 24.1mm | 24.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() H12D4825-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | H12D | Active | - | Screw | - | - | - | - | - | - | 25A | Screw Terminal | - | - | - | AC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | - | 48V~530V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMD6075 Sensata-Crydom | 2835 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | CMD60 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 75A | - | SPST-NO (1 Form A) | - | - | - | - | 75A | SPST | - | - | 660V | - | Relay | - | 48V~660V | - | - | 30mA | - | 75A | - | 4kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCPC2450E Sensata-Crydom | 2371 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | Bulk | 2008 | MCPC | Active | - | Screw | - | 80°C | -20°C | - | - | 58.4mm | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | - | 180V~280V | - | - | 30mA | - | 50A | - | - | - | - | - | - | 19.8mm | 45.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() D2410F Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Quick Connect | - | 80°C | -40°C | - | - | - | 10A | Quick Connect - 0.187/0.250 | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10A | SPST | - | - | 280V | - | Relay | - | 24V~280V | - | - | - | 20mA | - | - | 4kV | - | 280V | - | 24V | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HD4812-10 Sensata-Crydom | 55 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | HD48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | AC | - | 12A | - | SPST-NO (1 Form A) | - | - | - | - | 12A | SPST | - | - | 530V | - | Relay | - | 48V~530V | - | - | - | 2mA | 12A | - | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() D4890-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | D48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 90A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | AC | - | 90A | 530V | SPST-NO (1 Form A) | - | - | - | - | 90A | SPST | - | - | 530V | - | Relay | - | 80V~530V | - | - | - | 2mA | 90A | - | - | - | - | - | - | 19.8mm | 58.4mm | 45.7mm | - | - | RoHS Compliant | - | ||
![]() MCBC2490CF Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | Relay | - | 180V~280V | - | - | 30mA | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4850W2U Sensata-Crydom | 5 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | Not Applicable | Screw | - | - | - | - | - | - | 50A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRD6045 Sensata-Crydom | 2645 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | CMRD60 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 240V | SPST-NO (1 Form A) | - | - | - | - | 45A | SPST | - | - | 660V | - | Relay | - | 48V~660V | - | - | 30mA | 625mA | - | - | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CSW2425S Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | Bulk | 2010 | CSW | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZE240A12 Sensata-Crydom | 23 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | EZ | Active | Not Applicable | Quick Connect | - | 80°C | -40°C | - | - | - | 12A | Quick Connect - 0.250 (6.3mm) | 280V | CSA, UL, VDE | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | 280V | - | Relay | - | 24V~280V | - | - | - | - | 12A | - | - | - | - | - | - | 38.1mm | 66.8mm | 24.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() LVD75A100H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | 5mOhm | 80°C | -30°C | - | - | - | 100A | Screw Terminal | - | - | - | DC | - | 100A | 75V | SPST-NO (1 Form A) | - | - | 75V | 3V | - | SPST | 11.5V | - | 75V | 250A | Relay | - | 3V~75V | - | 5mOhms | 12mA | - | 100A | 75V | 2.5kV | 3V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() D53TP50DH-10 Sensata-Crydom | 2420 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Bulk | - | 53TP | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMD60125-10 Sensata-Crydom | 28 |
| - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWA2410 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | 2008 | CW24 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | 280V | AC, Zero Cross | - | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 10A | SPST | - | - | 280V | - | Relay | - | 24V~280V | - | - | - | 6mA | - | - | 4kV | - | - | - | - | 58.4mm | 45.7mm | 33mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CWA2450-10 Sensata-Crydom | 20 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | Bulk | - | CW24 | Active | - | Screw | - | 80°C | -40°C | - | - | 58.4mm | 50A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | - | - | SPST-NO (1 Form A) | 1GOhm | 1mA | - | - | 50A | SPST | - | - | - | 850A | Relay | - | 24V~280V | 50A | - | - | 24mA | - | - | 4kV | - | - | - | - | 33mm | 45.7mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free |