- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Turn Off Delay Time | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Turn On Delay Time | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWD24125-10 Sensata-Crydom | 2093 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2009 | CW24 | Active | - | Screw | - | 80°C | -40°C | - | - | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | Relay | 24V~280V | - | - | - | 10mA | 125A | - | - | - | 33mm | 58.4mm | 45.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HA4850-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | HA48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 19.8mm | 50A | Screw Terminal | - | - | - | AC | 50A | 530V | SPST-NO (1 Form A) | - | - | - | - | 280V | 50A | SPST | 10 ms | 530V | - | Relay | 48V~530V | - | - | - | 4mA | - | 4kV | - | - | 58.4mm | 45.7mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D2425K Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | 1 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | - | - | Relay | 24V~280V | - | - | - | - | 25A | - | 280V | 24V | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() D4840-10 Sensata-Crydom | 56 |
| Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2000 | D48 | Active | Not Applicable | Screw | - | - | - | - | - | - | 40A | Screw Terminal | - | - | - | AC | - | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 40A | SPST | - | - | - | Relay | 80V~530V | - | - | - | - | 40A | 4kV | - | - | 22.9mm | 58.4mm | 45.7mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() EL240A10-12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | 14.399999g | - | Bulk | 2011 | EL | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -30°C | - | - | - | 10A | Quick Connect - 0.187/0.250 | 280V | CE, UL | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | 280V | - | Relay | 24V~280V | - | - | - | 9.2mA | 10A | 3.75kV | 280V | 24V | 26mm | 36mm | 21mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() D4850H Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMP2425W Sensata-Crydom | 2161 |
| Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 90V~280V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GNR25BCZ Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | Bulk | 2011 | GNR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4850 Sensata-Crydom | 44 | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | D48 | Active | Not Applicable | Screw | 1.5kOhm | 80°C | -40°C | - | - | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 50A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 50A | SPST | - | 530V | - | Relay | 80V~530V | - | - | - | 12mA | 50A | 4kV | - | 48V | 22.9mm | 58.4mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DR06D12X Sensata-Crydom | 14 |
| Datasheet | 5 Weeks | - | DIN Rail | Module | - | - | - | Bulk | - | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 1V~60V | - | 100mOhm | - | - | 12A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR06D06X Sensata-Crydom | 30 |
| Datasheet | 5 Weeks | - | DIN Rail | Module | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 1V~60V | - | 100mOhm | - | - | 6A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20LPCV2440 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | - | Bulk | - | LPCV | Obsolete | Not Applicable | Screw | - | 80°C | -30°C | - | - | 1.03124m | 40A | Screw Terminal, Quick Connect - 0.250 (6.3mm) | 300V | CE, IEC | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | Relay | 20V~300V | - | - | - | - | 40A | - | - | - | - | 56.0832mm | - | 26.67mm | - | - | RoHS Compliant | Lead Free | ||
![]() 84134141 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2440D-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | - | 1 | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | 8pF | 500mW | - | 40A | Quick Connect - 0.250 (6.3mm) | 280V | CE, CSA, UL, VDE | 280V | AC | 40A | 280V | SPST-NO (1 Form A) x 2 | 1GOhm | 10mA | 280V | 24V | - | 40A | DPST, SPST | - | 280V | 625A | Relay | 24V~280V | 40A | - | - | 13mA | - | 4kV | - | - | 58.4mm | 45.7mm | 45.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CSW2425K Sensata-Crydom | In Stock | - | Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | - | CSW | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24B06X Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HD4825K-10 Sensata-Crydom | 30 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL240A30R-24N Sensata-Crydom | 15 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B53TP50C-10 Sensata-Crydom | 2437 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | 30 ms | Tube | 2008 | 53TP | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 35.4mm | 50A | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | 3mA | 530V | 48V | - | - | 3PST | 20 ms | 530V | 710A | Relay | 48V~530V | 50A | - | 16mA | 16mA | 50A | 4kV | - | - | 79.7mm | 101.3mm | 103.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() A53TP25DH Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Module | - | - | - | Bulk | - | 53TP | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | 3PST | - | - | - | Relay | 48V~530V | - | - | - | 10mA | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |