- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Nominal Input Voltage | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Ambient Temperature Range High | Min Supply Voltage (AC) | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA4850EF Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | HA48 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMD2425 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | CMD24 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 76.2mm | 25A | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 25A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 25A | SPST | 32V | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | 30mA | 17mA | 25A | - | 4kV | - | - | - | - | - | 29.2mm | 44.5mm | 44.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() DRA1-CX380D5R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | Module | - | - | - | Bulk | 2009 | DRA | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | 10mm | 5A | Screw Terminal | - | - | - | - | AC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 380V | - | SPST | 15V | - | - | 380V | 250A | - | Relay | - | 48V~530V | 5A | - | - | - | 5A | - | 4kV | - | 380V | - | 48V | - | 61mm | 89.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() D1240-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 140V | 40A | SPST | - | - | - | - | - | - | Relay | - | 24V~140V | - | - | - | 3.4mA | - | - | - | - | 140V | - | 24V | - | 22.9mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DR24A03R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | Bulk | 2013 | DR | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | - | 3A | Screw Terminal | 280V | - | - | - | AC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 280V | - | SPST | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 3A | - | - | - | 280V | - | 24V | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CMX60D20 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | Bulk | 2008 | CMX | Active | 1 (Unlimited) | PC Pin | 3.3mOhm | 80°C | -30°C | 15pF | 60V | 7.6mm | 20A | PC Pin | - | - | 1 | - | DC | 7.6mm | - | 60V | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | - | SPST | 60V | 1 ms | 15mA | 60V | - | 10V | Relay | - | 0V~60V | - | 3.3mOhm | 15mA | 15mA | - | 60V | 2.5kV | 0V | - | 80°C | - | 3.3mOhm | 27.178mm | 43.1mm | 43.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCX240D5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2008 | MCX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | 5A | PC Pin | 280V | - | - | - | AC | - | 5A | - | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | - | - | 280V | - | - | Relay | - | 12V~280V | - | - | - | 15mA | 5A | - | 4kV | - | - | - | - | - | 25.4mm | 43.1mm | 10.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() PMP2490WP Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Proportional Control | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90V~280V | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TD2420Q Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 13 | - | - | Bulk | 2002 | T | Active | Not Applicable | Quick Connect | 310Ohm | 80°C | -40°C | - | - | 45.7mm | 20A | Quick Connect - 0.250 (6.3mm) | 280V | CE, CSA, UL | - | 280V | AC, Zero Cross | - | 20A | 280V | SPST-NO (1 Form A) x 4 | - | - | - | - | - | 20A | 4PST, SPST | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | 12mA | - | - | 2.5kV | - | - | - | - | - | 21.6mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A4840 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2000 | A48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 40A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | 530V | AC, Zero Cross | - | - | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 40A | SPST | - | - | - | 280V | - | - | Relay | - | 80V~530V | - | - | - | 20mA | - | - | 4kV | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CXE240D5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | 280V | Bulk | 2006 | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | 10pF | - | 7.6mm | 5A | PC Pin | - | CE, CSA, UL, VDE | - | - | AC | - | 5A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | SPST | - | 100 μs | - | 280V | - | - | Relay | - | 12V~280V | - | - | - | 15mA | 5A | - | 4kV | - | - | - | - | - | 25.4mm | 43.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HA6050G Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | HA60 | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | 48V~660V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60SA3 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | DC60 | Active | Not Applicable | Screw | - | 80°C | -30°C | - | 60V | - | 3A | Screw Terminal | - | CE, CSA, UL | - | 60V | DC | - | 3A | 60V | SPST-NO (1 Form A) | 1GOhm | - | - | - | 280V | 3A | SPST | 60V | - | - | 60V | - | - | Relay | - | 3V~60V | - | - | - | 4mA | 3A | 60V | 4kV | 3V | - | - | - | - | 58.4mm | 45.7mm | 22.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PMP2490W Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | Bulk | - | PMP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Proportional Control | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90V~280V | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PF480D25R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | - | PF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | 48V~660V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HA4890-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | HA48 | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | 90A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EZ240D18R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | Bulk | 2008 | EZ | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | AC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | 15mA | 18A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CSD2410 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | CSD | Obsolete | Not Applicable | Screw | - | 80°C | -40°C | - | - | 19.8mm | 10A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | 280V | AC, Zero Cross | - | 10A | - | SPST-NO (1 Form A) | - | - | - | - | - | 10A | SPST | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | 15mA | 10A | - | 4kV | - | 280V | - | 24V | - | 58.4mm | 45.7mm | 22.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CN024D60 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tube | 2010 | CN | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 3mA | PC Pin | - | - | - | - | DC | - | 3.5A | 24V | SPST-NO (1 Form A) | - | - | 24V | 0V | - | - | SPST | - | - | - | 24V | - | - | Relay | 60V | 0V~24V | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | 5mm | - | No SVHC | RoHS Compliant | - | ||
![]() CMRA4855 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | Bulk | 2008 | CMRA48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 55A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | 530V | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | 1GOhm | 10mA | 530V | 48V | - | - | SPST | - | - | - | - | 1kA | - | Relay | - | 48V~530V | 55A | - | - | 1A | - | - | - | - | - | - | - | - | 109mm | 76.2mm | 44.5mm | - | No SVHC | RoHS Compliant | Lead Free |