- Factory Lead Time
- Part Status
- RoHS Status
- Series
- Circuit
- Mount
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Termination
- Termination Style
Attribute column
Manufacturer
Crydom Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Forward Current | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Drain to Source Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRA4-CMX100D10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | Bulk | - | DRA | Active | 1 (Unlimited) | Screw | - | 10mOhm | 80°C | -30°C | - | - | 53.7mm | 8A | Screw Terminal | - | - | - | DC | 8A | 100V | SPST-NO (1 Form A) x 4 | - | - | - | - | - | 4PST, SPST | - | 1 ms | - | 100V | - | Relay | 1V~100V | - | 10mOhm | - | - | - | - | - | - | - | 60.1mm | 89.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() DR24A12X Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | DIN Rail | Module | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMA4850 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | CMA48 | Not For New Designs | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 50A | - | SPST-NO (1 Form A) | - | - | - | - | 50A | SPST | - | - | - | 530V | - | Relay | 48V~530V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CWD4890P Sensata-Crydom | 4 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Silver | Bulk | 2008 | CW48 | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | 33mm | 90A | Screw Terminal | 660V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | 1GOhm | 1mA | 280V | 12V | 90A | SPST | - | - | - | 660V | 1.35kA | Relay | 48V~660V | 90A | - | - | 10mA | 90A | - | 4kV | - | - | 58.4mm | 25.4mm | 45.7mm | No | No SVHC | RoHS Compliant | - | ||
![]() MCX240A5R Sensata-Crydom | 25 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2008 | MCX | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC | 5A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | 280V | - | Relay | 12V~280V | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DRC3R40C420 Sensata-Crydom | 2871 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HS202DR-HD6050 Sensata-Crydom | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | - | - | - | Bulk | 2010 | HS | Active | 1 (Unlimited) | Screw | General Purpose, Passive | - | - | - | - | - | 90mm | 50A | Screw Terminal | - | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | 32V | - | - | - | 625A | Relay | 48V~660V | 35A | - | - | - | - | - | - | - | - | 40mm | 90mm | 81mm | - | No SVHC | RoHS Compliant | - | ||
![]() CD4825E2VH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48D2R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48E2R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48C42 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMXE60D20 Sensata-Crydom | 55 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | Bulk | 2011 | CMX | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -30°C | - | - | - | - | PC Pin | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | 60V | - | Relay | 0V~60V | - | - | - | 12mA | 20A | - | 2.5kV | - | - | 25.4mm | 43.1mm | 7.6mm | No | - | RoHS Compliant | - | ||
![]() MCSS2425ES Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | Bulk | 2001 | MCS | Not For New Designs | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 180V~280V | - | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCBC4890CL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | 90A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A53TP50DH Sensata-Crydom | 2126 |
| Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Module | - | - | - | Bulk | 2011 | 53TP | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST | - | - | - | - | - | Relay | 48V~530V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC200A20C Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | PowerPlus DC | Obsolete | 1 (Unlimited) | Screw | - | 51mOhm | 80°C | -30°C | - | -150V | - | 20A | Screw Terminal | - | CE, UL | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 1V~150V | - | 39mOhms | - | - | 20A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMX200D3 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Bulk | 2008 | CMX | Active | Not Applicable | PC Pin | - | 200mOhm | 80°C | -30°C | 15pF | 200V | 7.6mm | 3A | PC Pin | - | - | 200V | DC | - | 200V | SPST-NO (1 Form A) | - | - | - | - | 3A | SPST | 200V | - | 15mA | 200V | - | Relay | 0V~200V | - | 200mOhms | - | 15mA | 3A | 200V | 2.5kV | 0V | 200mOhm | 25.4mm | 43.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D53TP25C Sensata-Crydom | 2173 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | Tube | - | 53TP | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | 35.4mm | 25A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST | - | 8.33 ms | - | 530V | - | Relay | 48V~530V | - | - | 35mA | 35mA | 25A | - | 4kV | - | - | 79.7mm | 101.3mm | - | No | - | RoHS Compliant | - | ||
![]() A1225E-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | - | 1 | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NC (1 Form B) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | 24V~140V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC2450W2UH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |