- Operating Temperature
- Package / Case
- Series
- Mfr
- Mounting Type
- Package
- Product Status
- Supplier Device Package
- Architecture
- Digital Interface Type
- Digital Supply Support
- Height Seated (Max)
Attribute column
Manufacturer
SGMICRO Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Digital Interface Type | Digital Supply Support | Impedance (Max) (Zzt) | Input Signal Type | Memory Types | Mfr | Mounting | Number of ADCs | Package | Polarity of Input Voltage | Product Status | Product Style | Signal to Noise Ratio | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Pitch | Technology | Voltage - Supply | Frequency | Frequency Stability | Pin Count | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Memory Size | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Clock Frequency | Input Type | Power - Max | Access Time | Memory Format | Memory Interface | Architecture | Write Cycle Time - Word, Page | Resolution | Voltage - Zener (Nom) (Vz) | Sampling Rate | Product Type | Screening Level | Voltage Supply Source | Number of ADC Channels | Number of Analog Inputs | Voltage Reference | Features | Typical Power Dissipation | Input Voltage | Memory Organization | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM58600XSS20G/TR SGMICRO | 888 | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 5.62 kOhms | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.022 (0.55mm) | - | ||
![]() SGM5200XTS38G/TR SGMICRO | 4000 | - | - | Surface Mount | 2-SMD, No Lead | - | 435F | Serial | Yes | - | Single-Ended | - | CTS-Frequency Controls | Surface Mount | 1 | Tape & Reel (TR) | Unipolar | Active | - | 71.4 dB | TSSOP | -20°C ~ 70°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 24.576 MHz | ±10ppm | 38 | 2.7 to 5.25 V | 40 Ohms | - | - | 10pF | - | Fundamental | - | ±10ppm | - | Voltage/Current | - | - | - | - | SAR | - | 12 Bit | - | 1 Msps | - | Extended Industrial | Analog/Digital | 16 | 1 | External | - | 24 mW | - | - | 0.043 (1.10mm) | - | ||
![]() SGM58200XMS10G/TR SGMICRO | 3900 | - | - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | - | - | - | - | Volatile | Micron Technology Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V | - | - | - | - | - | - | 16Gbit | - | - | - | - | - | 2.133 GHz | - | - | 3.5 ns | DRAM | Parallel | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | - | 1G x 16 | - | - | ||
![]() SGM58600XTRL20G/TR SGMICRO | 888 | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | 25 Ohms | - | - | - | - | - | - | - | - | - | - | - | 200°C | Tape & Box (TB) | -- | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA @ 18.2V | - | 1.2V @ 200mA | - | - | - | 1W | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM58031XMS10G/TR SGMICRO | 4000 | - | - | - | - | - | - | Serial I2C | Yes | - | Single-Ended/Differential | - | - | - | - | - | Bipolar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | Delta-Sigma | - | 16 Bit | - | 960 sps | - | - | Analog | 1 | 4 | Internal | - | 1.05 mW | ±4.096 V | - | - | - | ||
![]() SGM58031BXTD10G/TR SGMICRO | 6646 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM58031BXMS10G/TR SGMICRO | 3902 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM58602XTRM20G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - |