- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Amplifier Type
- Common-mode Reject Ratio-Nom
- Input Offset Voltage-Max
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
SGMICRO Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Number of Terminals | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Diameter after shrinkage | Diameter before shrinkage | Diameter of protected wire (cable) | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of connector | Wall thickness after shrinkage | Wall thickness before shrinkage | Operating temperature | Packaging | ECCN Code | Type | Color | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Working voltage | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Shrink temperature | Input Offset Voltage-Max | Wideband | Power | Rated voltage | Voltage Gain-Min | Common-mode Reject Ratio-Min | Profile | Shrink ratio | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM321BYN5/TR SG Micro Corp | 480000 | - | Datasheet | - | YES | - | - | 5 | 68 dB | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | SOT-23 | - | - | 0.52 V/us | - | 5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | - | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.25 mm | - | 1000 | - | - | - | - | 6 V | - | - | - | - | - | 5600 μV | - | - | - | - | - | - | - | 2.92 mm | 1.6 mm | - | - | ||
![]() SGM8251XS8G/TR SG Micro Corp | 1982 |
| Datasheet | - | YES | - | - | 8 | 135 dB | - | - | - | - | - | - | - | - | SG MICRO CORP | - | -20 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | - | 1.3 V/us | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | 0.75 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -2.5 V | 2800 | - | - | NO | YES | 20 V | NO | NO | 0.0004 μA | NO | - | 20 μV | NO | NO | - | 794328.2347 | 115 dB | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SGM8752-1XN5G/TR SG Micro Corp | 12000 | - | Datasheet | gold-plated | - | 16 | - | - | - | socket | 2x8 | 2.54mm | - | - | - | THT | 0.87 g | SG MICRO CORP | female | - | - | - | - | - | SOT-23, 5 PIN | - | - | - | Contact Manufacturer | - | Yes | 2.54mm | - | straight | - | - | pin strips | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() SGM8965-1XN5G/TR SG Micro Corp | 5000 | - | Datasheet | gold-plated | YES | 12 | - | 5 | 100 dB | socket | 1x12 | 2.54mm | - | - | - | THT | 0.9 g | SG MICRO CORP | female | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | - | 30 V/us | straight | 5 V | - | pin strips | - | - | -40...163°C | - | - | - | - | - | TR, 7 INCH | DUAL | GULL WING | 1 | 0.95 mm | unknown | 1.5A | - | R-PDSO-G5 | - | - | 6.9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.25 mm | - | 50000 | - | - | YES | YES | 6 V | YES | NO | - | NO | - | 250 μV | NO | NO | 60V | 50118.72336 | 82 dB | beryllium copper | - | 2.92 mm | 1.6 mm | 0.75µm | UL94V-0 | ||
![]() SGM8477-1BXC6G/TR SG Micro Corp | 1116 | - | Datasheet | gold-plated | YES | 8 | - | 6 | 108 dB | socket | 2x4 | 2.54mm | - | - | - | THT | 0.73 g | SG MICRO CORP | female | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-70, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | Yes | 2.54mm | 0.4 V/us | straight | 5 V | - | pin strips | - | - | -40...163°C | - | - | - | - | - | TR, 7 INCH | DUAL | GULL WING | 1 | 0.65 mm | unknown | 1.5A | - | R-PDSO-G6 | - | - | 0.53 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | - | - | - | YES | YES | 6 V | - | YES | - | NO | - | 12 μV | - | NO | 60V | - | 58 dB | beryllium copper | - | 2.1 mm | 1.25 mm | 0.75µm | UL94V-0 | ||
![]() SGM8604-3XUDL6G/TR SG Micro Corp | 6000 | - | Datasheet | gold-plated | YES | 82 | - | 6 | 120 dB | socket | 2x41 | 2.54mm | - | - | - | THT | 4.92 g | SG MICRO CORP | female | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | UTDFN-6 | SOLCC6,.04,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Contact Manufacturer | - | - | 2.54mm | 7 V/us | straight | 5 V | - | pin strips | - | - | -40...163°C | - | - | - | - | - | TR, 7 INCH | DUAL | NO LEAD | 1 | 0.5 mm | unknown | 1.5A | - | R-PDSO-N6 | - | - | 2.1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.55 mm | - | 15000 | - | - | NO | YES | 6 V | NO | NO | - | NO | - | 10 μV | NO | NO | 60V | 316227.766016 | 108 dB | beryllium copper | - | 1.45 mm | 1 mm | 0.75µm | UL94V-0 | ||
![]() SGM8535YC5G/TR SG Micro Corp | 888 | - | Datasheet | gold-plated | YES | 28 | - | 5 | 85 dB | socket | 2x14 | 2.54mm | - | - | - | THT | 2.31 g | SG MICRO CORP | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-70, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | 2.54mm | 0.8 V/us | straight | 5 V | - | pin strips | - | - | -40...163°C | - | - | - | - | - | TR, 7 INCH | DUAL | GULL WING | 1 | 0.65 mm | unknown | 1.5A | - | R-PDSO-G5 | - | - | 0.165 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | 1500 | - | - | NO | YES | 6 V | YES | YES | - | NO | - | 3800 μV | NO | NO | 60V | 5623.413252 | 65 dB | beryllium copper | - | 2.1 mm | 1.25 mm | 0.75µm | UL94V-0 | ||
![]() SGM8062XMS/TR SG Micro Corp | 9000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | MSOP-8 | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8295-4XS14G/TR SG Micro Corp | 2400 | - | Datasheet | gold-plated | YES | 35 | - | 14 | 140 dB | socket | 1x35 | 2.54mm | - | - | - | THT | 3.01 g | SG MICRO CORP | female | -20 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | Yes | - | 8 V/us | straight | 5 V | - | pin strips | - | - | -40...163°C | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | 4 | 1.27 mm | unknown | 1.5A | - | R-PDSO-G14 | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 9000 | - | 0.052 μA | YES | YES | 20 V | NO | NO | 0.017 μA | NO | - | 360 μV | NO | NO | 60V | 199526.2315 | 110 dB | beryllium copper | - | 8.63 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() SGM8558-2XTDB8G/TR SG Micro Corp | 4500 | - | Datasheet | - | YES | - | - | 8 | 126 dB | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | UNSPECIFIED | HVSON | TDFN-8 | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Contact Manufacturer | - | Yes | - | 8 V/us | - | 5 V | - | - | - | - | - | - | - | - | - | - | TR, 13 INCH | DUAL | NO LEAD | 2 | 0.65 mm | unknown | - | - | S-XDSO-N8 | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.8 mm | - | 15000 | - | 0.003 μA | YES | YES | 6 V | YES | NO | 0.003 μA | NO | - | 15 μV | NO | NO | - | 316227.766 | 97 dB | - | - | 3 mm | 3 mm | - | - | ||
![]() SGM8933YN6G/TR SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | 1.5MHz, Rail-to-Rail Output Operational Amplifier | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8542XTS8G/TR SG Micro Corp | 496308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8653XS/TR SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8292XS8G/TR SG Micro Corp | 15580 | - | Datasheet | - | YES | - | synthetic polyolefin | 8 | 92 dB | - | - | - | 8.0 mm | 17.0 mm | 8.3…15 mm | - | 19.00 | SG MICRO CORP | - | -20 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 6 V/us | - | 5 V | 102*20*20/500 | - | 0.7 mm | 0.4 mm | - | in packs of 1 m lengths | EAR99 | Heat shrink tube without adhesive layer | blue | 8542.33.00.01 | - | DUAL | GULL WING | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | 600 V | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1400 | -55…+125 °C | - | - | - | 20 V | - | - | - | - | +70…+120 °C | 2400 μV | - | - | - | - | - | - | 2 : 1 | 4.9 mm | 3.9 mm | - | - | ||
![]() SGM8655XMS/TR SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8931YS8G/TR SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | 1.5MHz, Rail-to-Rail Output Operational Amplifier | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8933YS8G/TR SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | 1.5MHz, Rail-to-Rail Output Operational Amplifier | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM4896YG/TR SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8604-1XUDL6G/TR SG Micro Corp | 20000 | - | Datasheet | - | YES | - | - | 6 | 120 dB | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | UTDFN-6 | SOLCC6,.04,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Contact Manufacturer | - | - | - | 7 V/us | - | 5 V | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | DUAL | NO LEAD | 1 | 0.5 mm | unknown | - | - | R-PDSO-N6 | - | - | 2.1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.55 mm | - | 15000 | - | - | NO | YES | 6 V | NO | NO | - | NO | - | 10 μV | NO | NO | - | 316227.766016 | 108 dB | - | - | 1.45 mm | 1 mm | - | - | ||
![]() SGM8555XN5G/TR SG Micro Corp | 50000 | - | Datasheet | - | YES | - | - | 5 | 94 dB | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | Yes | - | 3.5 V/us | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | TR | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | - | R-PDSO-G5 | - | - | 1.65 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.25 mm | - | 4500 | - | - | YES | YES | 6 V | YES | NO | - | NO | - | 110 μV | NO | NO | - | 177827.9 | 73 dB | - | - | 2.92 mm | 1.6 mm | - | - |