- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Amplifier Type
- Common-mode Reject Ratio-Nom
- Input Offset Voltage-Max
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
SGMICRO Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Number of pins | Number of Terminals | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | JESD-30 Code | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Rated voltage | Voltage Gain-Min | Common-mode Reject Ratio-Min | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM8953-2XS8G/TR SG Micro Corp | In Stock | - | Datasheet | - | - | YES | - | 8 | 106 dB | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | - | - | 0.05 V/us | - | - | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | 2 | 1.27 mm | unknown | - | R-PDSO-G8 | - | 0.058 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 200 | - | NO | YES | 6 V | NO | NO | 0.0005 µA | NO | 62 µV | NO | NO | - | 199526.2314 | 90 dB | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SGM8263-2YS8G/TR SG Micro Corp | 8000 | - | Datasheet | - | - | YES | - | 8 | 135 dB | - | - | - | - | - | SG MICRO CORP | - | -20 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUT LINE | Contact Manufacturer | Yes | - | 10 V/us | - | 15 V | - | - | - | - | TR, 13 INCH | DUAL | GULL WING | 2 | 1.27 mm | unknown | - | R-PDSO-G8 | - | 6.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 10000 | 0.35 µA | YES | YES | 20 V | NO | NO | 0.3 µA | NO | 10 µV | NO | NO | - | 398107.1706 | 102 dB | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SGM8061XS/TR SG Micro Corp | 38500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8954-1XN5G/TR SG Micro Corp | In Stock | - | Datasheet | - | gold-plated | YES | 24 | 5 | 108 dB | socket | 2x12 | 2.54mm | SMT | 1.35 g | SG MICRO CORP | female | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | Yes | 2.54mm | 0.04 V/us | straight | - | pin strips | -40...163°C | EAR99 | 8542.33.00.01 | TR, 7 INCH | DUAL | GULL WING | 1 | 0.95 mm | unknown | 1.5A | R-PDSO-G5 | - | 0.0155 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.25 mm | - | 110 | 0.0005 μA | YES | YES | 6 V | YES | YES | 0.0005 μA | NO | 40 μV | NO | NO | 60V | 141253.7545 | 90 dB | beryllium copper | 2.92 mm | 1.6 mm | 0.254µm | UL94V-0 | ||
![]() SGM8199A0XC6G/TR SG Micro Corp | 13856 | - | Datasheet | 20 Weeks | gold-plated | YES | 13 | 6 | 97 dB | socket | 1x13 | 2.54mm | THT | 0.98 g | SG MICRO CORP | female | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-70, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | Yes | - | 0.42 V/us | straight | 5 V | pin strips | -40...163°C | - | - | TR, 7 INCH | DUAL | GULL WING | 1 | 0.65 mm | unknown | 1.5A | R-PDSO-G6 | - | 0.13 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | - | - | YES | YES | 28 V | NO | YES | - | NO | 1420 μV | NO | NO | 60V | - | 85 dB | beryllium copper | 2.1 mm | 1.25 mm | 0.75µm | UL94V-0 | ||
![]() SGM8604-1XUDL6G/TR SG Micro Corp | 20000 | - | Datasheet | - | - | YES | - | 6 | 120 dB | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | UTDFN-6 | SOLCC6,.04,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Contact Manufacturer | - | - | 7 V/us | - | 5 V | - | - | - | - | TR, 7 INCH | DUAL | NO LEAD | 1 | 0.5 mm | unknown | - | R-PDSO-N6 | - | 2.1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.55 mm | - | 15000 | - | NO | YES | 6 V | NO | NO | - | NO | 10 μV | NO | NO | - | 316227.766016 | 108 dB | - | 1.45 mm | 1 mm | - | - | ||
![]() SGM8555XN5G/TR SG Micro Corp | 50000 | - | Datasheet | - | - | YES | - | 5 | 94 dB | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | Yes | - | 3.5 V/us | - | 2.5 V | - | - | - | - | TR | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | R-PDSO-G5 | - | 1.65 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.25 mm | - | 4500 | - | YES | YES | 6 V | YES | NO | - | NO | 110 μV | NO | NO | - | 177827.9 | 73 dB | - | 2.92 mm | 1.6 mm | - | - | ||
![]() SGM8292YS8G/TR SG Micro Corp | 81065 | - | Datasheet | - | - | YES | - | 8 | 92 dB | - | - | - | - | - | SG MICRO CORP | - | -20 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 6 V/us | - | 5 V | - | - | EAR99 | 8542.33.00.01 | - | DUAL | GULL WING | 2 | 1.27 mm | unknown | - | R-PDSO-G8 | INDUSTRIAL | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 1400 | - | - | - | 20 V | - | - | - | - | 2400 µV | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() SGM4992YDA14/TR SG Micro Corp | 3000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8625XN5/TR SG Micro Corp | 288500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM8478-1CXTDB8G/TR SG Micro Corp | In Stock | - | Datasheet | - | - | YES | - | 8 | 106 dB | - | - | - | - | - | SG MICRO CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | TDFN-8 | SOLCC8,.11,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Contact Manufacturer | Yes | - | 2.1 V/us | - | 30 V | - | - | - | - | TR | DUAL | NO LEAD | 1 | 0.65 mm | unknown | - | S-PDSO-N8 | - | 2.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.8 mm | - | 230 | - | YES | YES | 40 V | - | NO | - | NO | 40 µV | NO | NO | - | - | 89 dB | - | 3 mm | 3 mm | - | - | ||
![]() SGM4890YG/TR SG Micro Corp | 22920 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |