Filters
  • Control Type
  • Count Direction
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Logic IC Type
  • Max I(ol)
  • Number of Bits
  • Number of Functions
  • Number of Ports
  • Number of Terminals
  • Operating Temperature-Max

Attribute column

Manufacturer

SGMICRO Logic - Counters, Dividers

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact plating

Surface Mount

Number of pins

Number of Terminals

Connector

Connector pinout layout

Contacts pitch

Electrical mounting

Gross weight

Ihs Manufacturer

Kind of connector

Load Capacitance (CL)

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Row pitch

Spatial orientation

Supply Voltage-Nom (Vsup)

Type of connector

Operating temperature

Packing Method

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

Current rating

JESD-30 Code

Supply Voltage-Max (Vsup)

Supply Voltage-Min (Vsup)

Number of Ports

Number of Bits

Family

Output Characteristics

Seated Height-Max

Output Polarity

Logic IC Type

Max I(ol)

Control Type

Power Supply Current-Max (ICC)

Count Direction

Rated voltage

Profile

Length

Width

Plating thickness

Flammability rating

5000

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

SGM8T245XTS24G/TR
SGM8T245XTS24G/TR

SG Micro Corp

3800

-

Datasheet

-

YES

-

24

-

-

-

-

-

SG MICRO CORP

-

15 pF

125 °C

-40 °C

PLASTIC/EPOXY

TSSOP

TSSOP-24

TSSOP24,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Contact Manufacturer

Yes

-

-

1.8 V

-

-

TR, 13 INCH

DUAL

GULL WING

1

0.65 mm

unknown

-

R-PDSO-G24

5 V

1.2 V

2

8

8T

3-STATE

1.1 mm

TRUE

BUS TRANSCEIVER

0.02 A

COMMON CONTROL

0.025 mA

BIDIRECTIONAL

-

-

7.8 mm

4.4 mm

-

-

SGM4T245XTQA16G/TR
SGM4T245XTQA16G/TR

SG Micro Corp

23966

-

Datasheet

gold-plated

YES

38

16

socket

2x19

2.54mm

SMT

1.81 g

SG MICRO CORP

female

-

125 °C

-40 °C

PLASTIC/EPOXY

VQCCN

TQFN-16

LCC16,.07X.1,16

RECTANGULAR

CHIP CARRIER, VERY THIN PROFILE

Contact Manufacturer

Yes

2.54mm

straight

1.5 V

pin strips

-40...163°C

TR, 7 INCH

QUAD

NO LEAD

1

0.4 mm

unknown

1.5A

R-PQCC-N16

5 V

1.2 V

2

4

-

3-STATE

0.8 mm

TRUE

BUS TRANSCEIVER

0.02 A

ENABLE LOW

-

BIDIRECTIONAL

60V

beryllium copper

2.6 mm

1.8 mm

0.254µm

UL94V-0

SGM8T245XTQQ24G/TR
SGM8T245XTQQ24G/TR

SG Micro Corp

8000

-

Datasheet

-

YES

-

24

-

-

-

-

-

SG MICRO CORP

-

15 pF

125 °C

-40 °C

UNSPECIFIED

HVQCCN

TQFN-24

LCC24,.14X.2,60/20

RECTANGULAR

CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE

Contact Manufacturer

Yes

-

-

1.8 V

-

-

TR, 13 INCH

QUAD

NO LEAD

1

0.5 mm

unknown

-

R-PQCC-N24

5 V

1.2 V

2

8

8T

3-STATE

0.8 mm

TRUE

BUS TRANSCEIVER

0.02 A

COMMON CONTROL

0.025 mA

BIDIRECTIONAL

-

-

5.5 mm

3.5 mm

-

-