- Family
- Ihs Manufacturer
- JESD-30 Code
- Length
- Load Capacitance (CL)
- Logic IC Type
- Max I(ol)
- Number of Functions
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
SGMICRO Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Schmitt Trigger | Power Supply Current-Max (ICC) | Rated voltage | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM41524YTDC8G/TR SGMICRO | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM7SZ14XC5G/TR SG Micro Corp | In Stock |
| Datasheet | 10 Weeks | gold-plated | YES | 39 | 5 | socket | 1x39 | 2.54mm | THT | 3.35 g | SG MICRO CORP | female | 50 pF | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | SC-70, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | straight | 3.3 V | pin strips | -40...163°C | 8542.39.00.01 | TR, 7 INCH | DUAL | GULL WING | 1 | 0.65 mm | unknown | 1.5A | R-PDSO-G5 | 5.5 V | 1.65 V | LVC/LCX/Z | 1 | 1.1 mm | INVERTER | 0.032 A | YES | 50 mA | 60V | beryllium copper | 2.1 mm | 1.25 mm | 0.75µm | UL94V-0 | ||
![]() 74LVC08XTS14G/TR SGMICRO | 8000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM7SZ04XN5G/TR SG Micro Corp | 18000 | - | Datasheet | - | - | YES | - | 5 | - | - | - | - | - | SG MICRO CORP | - | 50 pF | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | Yes | - | 3.3 V | - | - | - | TR, 7 INCH | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | R-PDSO-G5 | 5.5 V | 1.65 V | LVC/LCX/Z | 1 | 1.25 mm | INVERTER | 0.032 A | NO | 50 mA | - | - | 2.92 mm | 1.6 mm | - | - | ||
![]() 74AHC1G08QC5G/TR SGMICRO | 9500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM7SZ08YN5G/TR SG Micro Corp | 3081 |
| Datasheet | 12 Weeks | gold-plated | YES | 29 | 5 | socket | 1x29 | 2.54mm | THT | 2.49 g | SG MICRO CORP | female | 50 pF | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | Yes | straight | 1.8 V | pin strips | -40...163°C | - | BOX, TR, 7 INCH | DUAL | GULL WING | 1 | 0.95 mm | compliant | 1.5A | R-PDSO-G5 | 5.5 V | 1.65 V | LVC/LCX/Z | 2 | 1.25 mm | AND GATE | 0.032 A | NO | 50 mA | 60V | beryllium copper | 2.92 mm | 1.6 mm | 0.75µm | UL94V-0 |