- Package
- RoHS
- Number of Outputs
- Length
- Adjustability
- Dropout Voltage1-Nom
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature TJ-Max
- Operating Temperature-Max
Attribute column
Manufacturer
SGMICRO PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Input Voltage Range | Junction to Ambient | Mfr | Mounting | Package | Product Status | RoHS | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Max Power Dissipation | Voltage - Supply | Base Part Number | Output | Pin Count | Number of Outputs | Output Voltage | Output Type | Failure Rate | Polarity | Number of Channels | Output Current | Current - Supply | Reference Voltage | Input | Screening Level | Data Rate (Max) | Line Regulation | Delay Time | Load Regulation | Capacitance - Input | Features | Signal Conditioning | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM2040-3.3YN5G/TR SGMICRO | 3000 | - | - | - | - | 1.7 to 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | Fixed | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2205-5.0XO5G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2205-1.8XTDB8G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2205-ADJXTDB8G/TR SGMICRO | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2053-1.1XN6G/TR SGMICRO | 9381 | - | - | - | - | - | - | Infineon Technologies | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2037-3.6XUDX6G/TR SGMICRO | 1000 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.005 % | - | 2 | 0.2 ppm/°C | - | 6 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.875 mm | ||
![]() SGM2209-3.3XN5G/TR SGMICRO | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2225-3.3XK3G/TR SGMICRO | 1000 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2036-2.3YUDH4G/TR SGMICRO | 5 |
| - | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | Buffer, Accelerator | - | - | - | - | I²C - Hotswap | - | - | 2.7 V ~ 5.5 V | PCA9513 | 2-Wire Bus | - | - | - | - | - | - | 1 | - | 2.8mA | - | 2-Wire Bus | - | 400kHz | - | -- | - | 10pF | - | -- | - | - | ||
![]() SGM2208XTDF12G/TR SGMICRO | 4000 | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 275°C | Tape & Box (TB) | PAC | 0.217 Dia x 0.650 L (5.50mm x 16.50mm) | ±1% | Active | 2 | ±100ppm/°C | - | 36 Ohms | - | - | Wirewound | - | 3W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | -- | - | ||
![]() SGM2045-0.60XXDH4G/TR SGMICRO | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±10ppm/°C | - | 121 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | ||
![]() SGM2209-5.0XTDI6G/TR SGMICRO | 1700 | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±5ppm/°C | - | 35.7 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | ||
![]() SGM2217-ADJXOA3G/TR SGMICRO | 1143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2210-1.2XN5G/TR SGMICRO | 23000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2210-5.0XN5G/TR SGMICRO | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2045-1.00XXDH4G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2033-ADJXUDH4G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2211-2.8XN5G/TR SGMICRO | 888888 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2033-5.0XUDH4G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2205-3.3XTDB8G/TR SGMICRO | 24000 | - | - | - | - | 2.5 to 20 V | 92 °C/W | - | Surface Mount | - | - | - | TDFN | -40 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 1 | 3.3 V | Fixed | - | Positive | - | 800 mA | - | 1.2 V | - | Extended Industrial | - | 0.009 %/V | - | 0.08 % | - | - | - | - | - |